EN
  • EN
  • DE

SSL5236TE

Part No SSL5236TE
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1449+
Reference case SO-8
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 742033-SSL5236TE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSL5236TE CAD Model

Description

The NXP SSL5236TE is a highly efficient, smart lighting solution designed to meet the growing demands of modern solid-state lighting systems. This advanced driver IC is tailored for LED lighting applications, providing an optimal blend of performance, reliability, and energy efficiency. It is an integral component for designers looking to create sophisticated lighting solutions that can cater to both commercial and residential environments.

Key Features

  • High Efficiency: The SSL5236TE is engineered to maximize power efficiency, which helps in reducing energy consumption and heat dissipation, leading to longer LED lifespans and lower operating costs.
  • Flexibility: With its wide input voltage range, the product is versatile and can be used in various applications, accommodating different power supply standards with ease.
  • Dimming Capability: It supports advanced dimming features, allowing for smooth and deep dimming that enhances user comfort and provides energy savings.
  • Thermal Protection: The IC includes over-temperature protection, ensuring the longevity and safety of the lighting system by preventing damage due to excessive heat.
  • Robust Design: The SSL5236TE is built to withstand harsh electrical environments, featuring protections against overvoltage, undervoltage, and short circuits.

Applications

The versatility of the SSL5236TE makes it suitable for a wide range of LED lighting applications. These include but are not limited to:

  • General indoor lighting
  • Architectural and accent lighting
  • Outdoor and street lighting
  • Emergency lighting systems

Technical Specifications

The NXP SSL5236TE offers a comprehensive set of technical specifications that ensure its suitability for high-performance LED lighting systems:

  • Input Voltage Range: Suitable for a wide range of supply voltages
  • High Power Factor: Ensures efficient power usage and compliance with regulatory standards
  • Low Standby Power: Minimizes power consumption when the lighting is not in use
  • Package: Available in a compact and robust package suitable for various lighting fixtures

In conclusion, the NXP SSL5236TE driver IC is a superior choice for developers and manufacturers seeking to create advanced, energy-efficient lighting solutions that do not compromise on performance or functionality.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess