EN
  • EN
  • DE

MPC5775E-EVB

Part No MPC5775E-EVB
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Description MPC5775E-EVB DEV BOARD / MPC5775B, MPC5775E - e200 MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor e200
Utilized IC / Part MPC5775B, MPC5775E
Mounting Type Socket
Contents Board(s)
Base Product Number MPC5775
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8471.50.0150
Win Source Part Number 1345893-MPC5775E-EVB
Ultra Librarian 3D Model Ultra Librarian MPC5775E-EVB CAD Model

Description

The NXP MPC5775E-EVB Evaluation Board is a versatile and robust development platform designed for automotive and industrial applications. It is built around the powerful MPC5775E microcontroller, which is part of NXP's family of 32-bit Power Architecture microcontrollers. This evaluation board is particularly suited for the development of high-performance real-time control systems that require advanced motor control, functional safety, and real-time data processing capabilities.

Key Features:

  • High-Performance Computing: At the heart of the MPC5775E-EVB is the MPC5775E microcontroller, featuring a dual-core Power Architecture with a maximum frequency of 264 MHz, coupled with a 32-bit floating-point unit (FPU) for each core. This provides the computational power necessary for complex algorithms and control tasks.
  • Advanced Motor Control: The board includes comprehensive motor control features such as PWM modules, high-speed ADCs, and timers, making it ideal for applications like electric power steering, engine management, and electric vehicle powertrains.
  • Functional Safety: The MPC5775E microcontroller is designed with functional safety in mind, meeting the ISO 26262 standard for automotive safety integrity level (ASIL) D requirements, ensuring reliability for critical applications.
  • Connectivity: A range of communication interfaces is available, including CAN, LIN, Ethernet, and FlexRay, providing versatile options for networking and diagnostics.
  • Flexible Memory Options: Equipped with ample memory resources, the evaluation board features up to 6MB of flash memory and 768KB of RAM, supporting complex software and application development.
  • Development Support: The MPC5775E-EVB is supported by a suite of development tools, including NXP's CodeWarrior IDE, comprehensive software drivers, and middleware, simplifying the development process and reducing time-to-market.

Whether you're developing advanced driver assistance systems (ADAS), powertrain applications, or sophisticated industrial control systems, the NXP MPC5775E-EVB Evaluation Board provides a reliable and feature-rich platform to accelerate your design and testing processes.

You May Also Be Interested in

Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess