EN
  • EN
  • DE

LT6550IMS#TRPBF

Part No LT6550IMS#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO TRIPLE 3.3V 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Voltage Feedback
Output Type Rail-to-Rail
Number of Circuits 3
-3db Bandwidth 90MHz
Slew Rate 600 V/μs
Operating Supply Current 8.5mA
Channel Output Current 60mA
Supply Voltage - Operating 3 V to 12.6 V, ±1.5 V to 6.3 V
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 1060118-LT6550IMS#TRPBF
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian LT6550IMS#TRPBF CAD Model

Description

The LT6550IMS#TRPBF is a high-speed, low-power, triple video amplifier produced by Linear Technology, a company renowned for its high-performance analog integrated circuits. This product is specifically designed to address the needs of video and high-speed signal processing applications, offering an impressive slew rate and bandwidth that enable excellent video performance.

Key Features

  • High Speed: The LT6550IMS#TRPBF boasts a high slew rate, which ensures swift changes in voltage levels, allowing it to handle rapid signal transitions smoothly.
  • Wide Bandwidth: With a wide bandwidth, this amplifier can process a broad range of frequencies, making it ideal for handling high-resolution video signals without degradation.
  • Low Power Consumption: Despite its high performance, the device is designed to be energy-efficient, reducing the power requirements for systems in which it is used.
  • Triple Amplifier Configuration: The integration of three amplifiers in a single package allows for compact and efficient designs, particularly useful in space-constrained applications such as portable video devices.
  • Optimized for Video Applications: The LT6550IMS#TRPBF is optimized for driving cables in video applications, providing excellent video quality with minimal distortion.

Applications

The LT6550IMS#TRPBF is highly versatile and can be used in a variety of applications, including:

  • Video distribution and switching systems
  • Cable drivers
  • High-speed data acquisition systems
  • RGB amplifiers
  • Test equipment

Product Specifications

The device comes in a compact MSOP-10 package and is characterized by the following specifications:

  • Supply Voltage Range: 2.7V to 11V
  • Operating Temperature Range: -40°C to 85°C
  • Output Current: 60mA
  • Power Down Mode: Yes, which further reduces the power consumption when the device is not in active use.

Quality and Reliability

Linear Technology ensures that all its products, including the LT6550IMS#TRPBF, meet rigorous quality and reliability standards. The product is available in a lead-free package, adhering to environmental regulations and promoting sustainability.

You May Also Be Interested in

National Semiconductor (TI)
OPERATIONAL AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $3.2446
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP
Need more? Email Us
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $1.2696
Harris Corporation
VIDEO AMPLIFIER, 1 CHANNEL(S), C
Need more? Email Us
Analog Devices Inc.
IC OPAMP VIDEO HI PERF 20-SOIC
Lowest to $2.7073
Renesas Electronics America
IC AMP SMD / Video Amp
Need more? Email Us
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $4.1141
Maxim Integrated
IC 2CH QUAD VIDEO BUFF 16 DIP
Lowest to $2.9037
Maxim Integrated
IC AMP MPLEX AMP 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0381 $60.4572
28+ $4.1337 $115.7436
44+ $4.0044 $176.1936
60+ $3.8762 $232.5720
78+ $3.7468 $292.2504
104+ $3.3587 $349.3048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess