EN
  • EN
  • DE

SSL5101T/1J

Part No SSL5101T/1J
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFL SWITCHER 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Type AC DC Offline Switcher
Topology Flyback, Step-Down (Buck), Step-Up (Boost)
Number of Outputs 1
Operating Input Voltage(Min) 8.8V
Maximum Supply Voltage 32V
Applications Lighting
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1102258-SSL5101T/1J
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial, Automotive, Power Management, Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian SSL5101T/1J CAD Model

Description

Introducing the SSL5101T/1J High-Efficiency LED Driver IC

The SSL5101T/1J, a product from NXP Semiconductors, is a state-of-the-art LED driver integrated circuit designed for driving high-power LEDs with outstanding efficiency and reliability. This advanced IC is particularly suitable for general lighting applications, including indoor, outdoor, and architectural lighting. The SSL5101T/1J is engineered to meet the needs of modern lighting solutions by providing high efficiency, precise current control, and a wide range of configurable features.

Main Features

  • High Efficiency: With its advanced switch mode power supply technology, the SSL5101T/1J achieves high efficiency, reducing energy consumption and heat generation, thereby extending the lifespan of the lighting system.
  • Wide Input Voltage Range: This driver IC is designed to accommodate a broad input voltage range, making it versatile for use in various applications and ensuring consistent performance even with fluctuating input conditions.
  • Flexible Current Setting: Users can easily set the output current to match the requirements of the specific LED array being used, enhancing compatibility with different LED configurations.
  • Integrated Protection Features: The SSL5101T/1J includes multiple protection mechanisms such as Over-Temperature Protection (OTP), Over-Voltage Protection (OVP), and Short-Circuit Protection (SCP), safeguarding the IC and the LEDs from potential damage.
  • Dimming Capability: This IC supports both analog and PWM dimming controls, offering smooth and flicker-free dimming performance across a wide range of brightness levels.

Applications

The SSL5101T/1J is ideal for a variety of lighting applications, including:

  • Residential and commercial lighting fixtures
  • Street lighting and outdoor area lighting
  • Architectural and accent lighting
  • Emergency lighting systems

Technical Specifications

Some of the key technical specifications of the SSL5101T/1J include:

  • Supply voltage range: Up to 25V
  • Switching frequency: Adjustable up to 500 kHz
  • High precision current sense
  • Low standby power consumption

The SSL5101T/1J by NXP Semiconductors is a robust and versatile solution for advanced LED lighting systems, providing designers with a reliable and efficient driver IC that meets the stringent requirements of today's energy-conscious lighting industry.

You May Also Be Interested in

On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess