EN
  • EN
  • DE

SSL21083T

Part No SSL21083T
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description GreenChip drivers for LED lighting
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1259382-SSL21083T
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSL21083T CAD Model

Description

NXP SSL21083T Product Overview

The NXP SSL21083T is a highly integrated solution designed to drive LED lamps efficiently and with high precision. This advanced driver IC is particularly suitable for compact and cost-effective LED lighting applications. Its versatility and performance make it an ideal choice for a wide range of products, from residential lighting to commercial fixtures.

Key Features

  • High Efficiency: The SSL21083T is engineered to provide a high level of energy efficiency, which can significantly reduce electricity consumption and operational costs, while contributing to a greener environment.
  • Dimming Capabilities: It supports smooth and flicker-free dimming, allowing users to adjust the brightness of their LED lamps to create the desired ambiance or to save energy when full brightness is not required.
  • Power Management: With its integrated power management circuitry, this driver IC ensures stable and reliable operation, protecting the LEDs from fluctuations in the power supply.
  • Compact Design: The SSL21083T's small form factor allows it to be used in space-constrained applications, enabling designers to create sleek, modern lighting solutions without compromising on performance.
  • Easy Integration: Designed with simplicity in mind, the SSL21083T can be easily integrated into existing lighting systems, reducing development time and accelerating time-to-market for new products.

Applications

The SSL21083T is versatile enough to be used in a variety of lighting applications, including:

  • Residential LED lamps and bulbs
  • Commercial lighting fixtures
  • Architectural and decorative lighting
  • Emergency lighting systems

Technical Specifications

At the heart of the SSL21083T are its technical specifications that ensure its robust performance:

  • Supply Voltage: Designed to operate over a wide range of input voltages.
  • Output Current: Precisely regulated to maintain consistent luminosity.
  • Thermal Protection: Built-in features to prevent overheating and extend the lifespan of the LEDs.

With its combination of efficiency, reliability, and versatility, the NXP SSL21083T driver IC stands out as a top-tier component for your LED lighting solutions. Its advanced features help manufacturers create lighting products that are not only powerful and energy-efficient but also user-friendly and adaptable to a multitude of environments.

You May Also Be Interested in

Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6376 $60.5720
225+ $0.5232 $117.7200
345+ $0.5070 $174.9150
475+ $0.4909 $233.1775
610+ $0.4747 $289.5670
820+ $0.4250 $348.5000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,030 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess