EN
  • EN
  • DE

SSL2102T/N1

Part No SSL2102T/N1
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC LED DRIVER OFFL DIM 2A 20SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
Win Source Part Number 712312-SSL2102T/N1
Ultra Librarian 3D Model Ultra Librarian SSL2102T/N1 CAD Model

Description

SSL2102T/N1 - High-Efficiency GreenChip SMPS Control IC

The SSL2102T/N1 from NXP Semiconductors is a cutting-edge, high-efficiency driver IC designed for driving LED solutions in a wide range of lighting applications. This advanced GreenChip™ SMPS (Switched Mode Power Supply) control IC is optimized for use in solid-state lighting systems, such as LED-based lamps and fixtures, where it provides a compact, energy-efficient, and cost-effective solution for power conversion.

The SSL2102T/N1 is a versatile driver that can operate in both non-isolated buck and isolated flyback converter topologies. It enables the design of power supplies capable of driving LEDs with high precision and minimal energy loss, making it a perfect choice for both consumer and professional lighting scenarios.

Key Features:

  • High Integration: The SSL2102T/N1 integrates a high-voltage power switch along with the control circuitry, reducing external component count and simplifying the design process.
  • Flexible Dimming: It supports both analog and PWM dimming control methods, providing designers with the flexibility to implement various dimming schemes to meet specific application requirements.
  • Energy Efficient: With its GreenChip technology, the SSL2102T/N1 achieves excellent energy efficiency, meeting various international standards for energy consumption, which is crucial for energy-saving lighting products.
  • Protection Features: The device includes multiple protection features such as OverTemperature Protection (OTP), OverVoltage Protection (OVP), and OverCurrent Protection (OCP), ensuring the longevity and reliability of the lighting solution.
  • Small Footprint: Available in a small SOT505-1 package, the SSL2102T/N1 is ideal for compact lighting designs where space is at a premium.

Applications:

  • LED-based retrofit lamps
  • LED modules for general lighting
  • Architectural and accent lighting
  • Emergency lighting

The SSL2102T/N1 is not just a power management IC; it is a solution that enhances the performance, efficiency, and reliability of LED lighting systems. Its advanced features and protections ensure that lighting manufacturers can deliver high-quality, durable products that meet the evolving needs of the market.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8056 $52.3640
155+ $0.6610 $102.4550
235+ $0.6404 $150.4940
325+ $0.6197 $201.4025
420+ $0.5991 $251.6220
560+ $0.5371 $300.7760
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,713 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess