EN
  • EN
  • DE

SSL2101T

Part No SSL2101T
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description SMPS IC for dimmable LED lighting
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Category Integrated Circuits(ICs)
Family PMIC - LED Drivers
Win Source Part Number 192832-SSL2101T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSL2101T CAD Model

Description

NXP SSL2101T: High-Efficiency GreenChip SMPS Control IC

The NXP SSL2101T is a cutting-edge, compact, and energy-efficient solution designed for driving LED lighting. As a member of the highly acclaimed GreenChip family, the SSL2101T offers a versatile and cost-effective approach for a wide range of lighting applications. This high-performance Switched Mode Power Supply (SMPS) control IC integrates several features that facilitate the development of low-power and high-power LED solutions.

Key Features and Benefits

  • Integrated PFC and Flyback Controller: The SSL2101T combines both Power Factor Correction (PFC) and flyback controller functions in a single package, enabling designers to create compact and efficient power supplies with minimal external components.
  • Dimming Capabilities: It supports both analog and digital dimming, allowing for seamless integration with various dimming schemes and ensuring smooth and flicker-free control over light output.
  • High Efficiency: With its GreenChip technology, the SSL2101T achieves high efficiency, which not only reduces energy consumption but also minimizes heat dissipation, leading to longer lifespan for lighting fixtures.
  • Protection Features: The device includes an array of protection features such as under-voltage lockout, overvoltage protection, and over-temperature protection, ensuring the safety and reliability of the lighting application.
  • Flexible Supply Voltage: It is designed to operate over a wide supply voltage range, accommodating various global voltage standards and making it suitable for a broad spectrum of LED lighting products.

Applications

The SSL2101T is ideal for a variety of LED lighting applications, including but not limited to:

  • LED-based retrofit lamps
  • LED modules for general lighting
  • Architectural and decorative lighting
  • Emergency lighting systems

With its compact SO16 package, the NXP SSL2101T is designed to be a versatile solution that meets the needs of modern, energy-conscious lighting designs. Its integration of advanced features in a single IC allows for simplified design processes, reduced bill of materials, and enhanced performance, making it a top choice for lighting manufacturers aiming for high-quality and sustainable products.

You May Also Be Interested in

World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1215 $61.6825
130+ $0.9205 $119.6650
195+ $0.8917 $173.8815
270+ $0.8628 $232.9560
350+ $0.8339 $291.8650
465+ $0.7484 $348.0060
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 74,200 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess