EN
  • EN
  • DE

SPC5777CK2MME3

Part No SPC5777CK2MME3
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 8MB FLASH 416MAPBGA / e200z7 MPC57xx Microcontroller IC 32-Bit Tri-Core 264MHz 8MB (8M x 8) FLASH 416-MAPBGA (27x27)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Product Status Obsolete
Core Processor e200z7
Core Size 32-Bit Tri-Core
Speed 264MHz
Connectivity EBI/EMI, Ethernet, FlexCANbus, LINbus, SCI, SPI
Peripherals DMA, LVD, POR, Zipwire
Program Memory Size 8MB (8M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Data Converters A/D 16b Sigma-Delta, eQADC
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 416-BGA
Supplier Device Package 416-MAPBGA (27x27)
Base Product Number SPC5777
RoHS Status ROHS3 Compliant
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Other Part Number 935318579557,2832-SPC5777CK2MME3
Standard Package 40
Win Source Part Number 1318750-SPC5777CK2MME3
Ultra Librarian 3D Model Ultra Librarian SPC5777CK2MME3 CAD Model

Description

NXP SPC5777CK2MME3 Microcontroller

The NXP SPC5777CK2MME3 is a high-performance microcontroller designed for the automotive industry's demanding applications. It is part of the MPC57xx family of 32-bit Power Architecture® microcontrollers engineered to meet the intense computational needs of modern vehicles. This powerful MCU is ideal for use in powertrain applications, advanced driver assistance systems (ADAS), and other automotive applications where reliability and performance are critical.

Key features of the SPC5777CK2MME3 include its dual-core Power Architecture® e200z7 running at speeds up to 264 MHz, which provides the computational power necessary for complex control algorithms. The cores can operate in lockstep or in an efficient performance mode, ensuring both safety and high throughput. The microcontroller comes equipped with 4 MB of flash memory and 256 KB of RAM, providing ample storage for robust applications and facilitating fast data processing.

For connectivity, the SPC5777CK2MME3 offers a range of options including multiple CAN interfaces, LIN channels, Ethernet, and FlexRay communication, making it highly suitable for the interconnected systems found in modern vehicles. The microcontroller also features an integrated enhanced timer module for motor control, numerous analog-to-digital converters (ADCs), and digital-to-analog converters (DACs) for accurate sensor readings and actuator control.

Security is a top priority in automotive applications, and the SPC5777CK2MME3 addresses this with advanced security features such as a Memory Protection Unit (MPU), a cryptographic services engine, and secure boot capabilities. These features help to protect against unauthorized code execution and ensure the integrity of the system's operation.

With its robust set of features, the NXP SPC5777CK2MME3 microcontroller is engineered to meet the stringent requirements of the automotive industry, providing a reliable and secure platform for the next generation of vehicle electronics.

Whether you are developing powertrain systems, implementing sophisticated ADAS, or innovating within the realm of vehicle connectivity, the SPC5777CK2MME3 offers the performance, connectivity, and security features necessary to create state-of-the-art automotive solutions.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $106.6936 $106.6936
2+ $103.2519 $206.5038
3+ $99.8102 $299.4306
4+ $89.4850 $357.9400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess