EN
  • EN
  • DE

SPC5747GK0AMMJ6

Part No SPC5747GK0AMMJ6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Core Processor e200z2, e200z4, e200z4
Core Size 32-Bit Tri-Core
Speed 80MHz/120MHz
Connectivity CANbus, Ethernet, I2C, LINbus, SAI, SPI, USB, USB OTG
Peripherals DMA, LVD, POR, WDT
Number of I/O 178
Program Memory Size 4MB (4M x 8)
Program Memory Type FLASH
RAM Size 768K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 80x10b, 64x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 256-LBGA
Supplier Device Package 256-MAPPBGA (17x17)
Base Product Number SPC5747
Other Names 935334307557
Standard Package 450
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1263898-SPC5747GK0AMMJ6
Ultra Librarian 3D Model Ultra Librarian SPC5747GK0AMMJ6 CAD Model

Description

The SPC5747GK0AMMJ6 is a cutting-edge microcontroller unit (MCU) designed and manufactured by NXP Semiconductors, a leader in the automotive and secure connectivity solutions. This high-performance MCU is part of NXP's SPC57 4G family, tailored for automotive applications that demand a high level of reliability, efficiency, and computing power.

Key Features:

  • Advanced e200z4d Dual-Core Processor: The SPC5747GK0AMMJ6 is powered by a dual-core e200z4d Power Architecture that operates at speeds up to 180 MHz, providing robust performance for complex automotive applications.
  • Enhanced Memory: It comes with 1.5MB of embedded flash memory and 128KB of RAM, ensuring ample space for application code and data processing without compromising performance.
  • Integrated Peripherals: This MCU features a rich set of peripherals including multiple CAN interfaces, Ethernet, LIN, and FlexRay communication systems, making it highly suitable for networked automotive control systems.
  • Robust Security: Security is a priority for automotive systems, and the SPC5747GK0AMMJ6 provides advanced cryptographic services and secure boot options to protect against unauthorized access and ensure data integrity.
  • Automotive Reliability: Designed to meet the stringent requirements of the automotive industry, this MCU operates over an extended temperature range and is compliant with AEC-Q100 standards for automotive quality and reliability.

Applications:

The versatility and high performance of the SPC5747GK0AMMJ6 make it ideal for a wide range of automotive applications, including:

  • Engine Control Units (ECUs)
  • Transmission Control Modules
  • Advanced Driver Assistance Systems (ADAS)
  • Hybrid and Electric Vehicle Control Units
  • Gateway Modules
  • Body Control Modules

Conclusion:

With its powerful dual-core processor, extensive memory, and comprehensive suite of peripherals, the SPC5747GK0AMMJ6 from NXP is an exceptional choice for automotive developers seeking a reliable, secure, and high-performance microcontroller. Its adherence to automotive quality standards ensures that it can withstand the rigorous demands of the automotive environment, making it a trusted component in the next generation of vehicle electronics.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess