EN
  • EN
  • DE

SPC5747CK1CMJ2

Part No SPC5747CK1CMJ2
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 4MB FLSH 256MAPPBGA / e200z2, e200z4 series Microcontroller IC 32-Bit Dual-Core 80MHz/120MHz 4MB (4M x 8) FLASH 256-MAPPBGA (17x17)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Package Bulk
Core Processor e200z2, e200z4
Core Size 32-Bit Dual-Core
Speed 80MHz/120MHz
Connectivity CANbus, Ethernet, I2C, LINbus, SAI, SPI, USB, USB OTG
Peripherals DMA, LVD, POR, WDT
Number of I/O 178
Program Memory Size 4MB (4M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 80x10b, 64x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 256-LBGA
Supplier Device Package 256-MAPPBGA (17x17)
Base Product Number SPC5747
Other Names 935323726557
Standard Package 450
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 1263859-SPC5747CK1CMJ2
Ultra Librarian 3D Model Ultra Librarian SPC5747CK1CMJ2 CAD Model

Description

The SPC5747CK1CMJ2 is a cutting-edge microcontroller unit (MCU) from the reputable semiconductor manufacturer NXP Semiconductors. Designed for the automotive industry, this product is part of the SPC57 series, which is well-known for its high performance, reliability, and suitability for a wide range of automotive applications, including powertrain, chassis, and safety systems.

Key Features:

  • Advanced e200z7 Dual-Core Processor: This MCU is powered by two 32-bit Power Architecture cores, offering exceptional processing capabilities for computationally intensive tasks.
  • Embedded Memory: It comes with a generous memory provision, including 4 MB of flash memory and 592 KB of RAM, facilitating complex program execution and data storage.
  • Enhanced Safety Features: The SPC5747CK1CMJ2 is designed with a focus on safety, including features like Error Correction Code (ECC) on both flash and RAM, and a Memory Protection Unit (MPU) for improved system integrity.
  • High-Speed Communication Interfaces: With multiple communication interfaces such as CAN, LIN, and FlexRay, this MCU ensures seamless connectivity and data exchange within automotive networks.
  • Robust Package: The component is available in a 176-pin MAPBGA package, which is engineered for optimal thermal performance and space-saving on the PCB.

Applications:

The versatility and robustness of the SPC5747CK1CMJ2 make it ideal for a range of automotive applications, including:

  • Engine Management Systems (EMS)
  • Transmission Control Units (TCU)
  • Anti-lock Braking Systems (ABS)
  • Airbag Systems
  • Advanced Driver Assistance Systems (ADAS)

Reliability and Quality:

NXP's commitment to quality ensures that the SPC5747CK1CMJ2 meets stringent automotive industry standards, including AEC-Q100 qualification for automotive reliability. This MCU is also backed by NXP's long-term support, making it a reliable choice for automotive manufacturers and suppliers worldwide.

With its advanced features and proven reliability, the SPC5747CK1CMJ2 from NXP is a top-tier solution for automotive developers looking to enhance the performance and safety of their next-generation vehicles.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess