EN
  • EN
  • DE
  • IT

SPC5747CBK0AMKU6

Part No SPC5747CBK0AMKU6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 4MB FLASH 176LQFP  /  e200z2, e200z4 series Microcontroller IC 32-Bit Dual-Core 80MHz, 160MHz 4MB (4M x 8) FLASH 176-LQFP (24x24)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Core Processor e200z2, e200z4
Core Size 32-Bit Dual-Core
Speed 80MHz, 160MHz
Connectivity CANbus, Ethernet, I2C, LINbus, SAI, SPI, USB, USB OTG
Peripherals DMA, LVD, POR, WDT
Number of I/O 129
Program Memory Size 4MB (4M x 8)
Program Memory Type FLASH
RAM Size 768K x 8
Supply Voltage - Operating 3.15V ~ 5.5V
Data Converters A/D 48x10b, 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP Exposed Pad
Supplier Device Package 176-LQFP (24x24)
Base Product Number SPC5747
Other Names 568-SPC5747CBK0AMKU6,935374029557
Standard Package 200
MSL Level 3 (168 Hours)
Win Source Part Number 1263889-SPC5747CBK0AMKU6
Ultra Librarian 3D Model Ultra Librarian SPC5747CBK0AMKU6 CAD Model

Description

Introducing the SPC5747CBK0AMKU6 Microcontroller from NXP

The SPC5747CBK0AMKU6 is a state-of-the-art microcontroller produced by NXP Semiconductors, a leader in automotive and secure connectivity solutions. This high-performance microcontroller is part of the Power Architecture family and is specifically designed to meet the rigorous demands of modern automotive applications.

Featuring a dual-core Power Architecture e200z7 running at speeds up to 264 MHz, the SPC5747CBK0AMKU6 is optimized for exceptional processing capabilities. This microcontroller is ideal for handling complex tasks and can support a wide range of automotive applications, including advanced driver assistance systems (ADAS), engine management, transmission control, and body electronics.

The device comes with a rich set of features that enhance its functionality and reliability. It includes 4 MB of embedded flash memory for ample storage and 384 KB of RAM for efficient data processing. Additionally, the microcontroller offers advanced security features to protect against unauthorized access and ensure the safety and privacy of automotive systems.

Connectivity is another strong suit of the SPC5747CBK0AMKU6. It includes numerous communication interfaces such as CAN, LIN, and Ethernet, providing versatile options for in-vehicle networking. The inclusion of a FlexRay controller further extends its capabilities in high-speed data transfer and fault-tolerant operations, making it an excellent choice for safety-critical automotive systems.

The SPC5747CBK0AMKU6 also boasts a range of analog and digital peripherals, including multiple ADCs, timers, and PWM channels, which are invaluable for sensor interfacing and control applications. Its integrated EEPROM interface simplifies data storage, while the Nexus development interface supports comprehensive system debugging.

With its robust design and comprehensive feature set, the SPC5747CBK0AMKU6 from NXP is engineered to deliver top-notch performance, security, and flexibility. It is a perfect microcontroller solution for automotive manufacturers and developers looking to create sophisticated and secure vehicle systems that meet the highest standards of quality and reliability.

For more information or to request a sample, visit NXP's website or contact their sales team. The SPC5747CBK0AMKU6 is ready to drive innovation in the automotive industry.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess