EN
  • EN
  • DE
  • IT

TPS23841PJD

Part No TPS23841PJD
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description HIGH-POWER, WIDE VOLTAGE RANGE, QUAD-PORT ETHERNET POWER SOURCING EQUIPMENT MANAGER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Type Controller (PSE)
Number of Channels 4
Power - Max 25W
Internal Switch(s) Yes
Auxiliary Sense No
Standards 802.3af (PoE)
Operating Supply Voltage 21.5 V ~ 57 V
Operating Supply Current 10mA
Operating Temperature Range -40°C ~ 125°C
Package 64-TQFP Exposed Pad
Manufacturer Package 64-HTQFP (10x10)
Win Source Part Number 1272253-TPS23841PJD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS23841
Introduction Date October 01, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS23841PJD CAD Model

Description

Overview of Texas Instruments TPS23841PJD

The TPS23841PJD from Texas Instruments is a robust, feature-rich Power over Ethernet (PoE) controller designed for use in a range of applications that require the delivery of power over Ethernet cabling. This integrated circuit is part of TI's Power Management portfolio and is specifically tailored for Power Sourcing Equipment (PSE) applications.

Key Features

  • IEEE 802.3at Compliant: The TPS23841PJD adheres to the IEEE 802.3at standard, ensuring compatibility with the latest PoE+ devices and systems, providing up to 30 watts of power per port.
  • Quad-Port Capability: This controller can manage up to four PoE ports, making it an efficient choice for multi-port PSEs such as Ethernet switches and midspans.
  • Advanced Power Management: It features programmable power limiting, auto-classification, and power-good reporting, which helps in efficient power allocation and management across the network.
  • High Reliability: Built-in fault protection and thermal management ensure reliable operation under various conditions, protecting both the PSE and the powered devices.
  • Flexible Power Supply Options: The TPS23841PJD is designed to work with a wide range of power supply voltages, accommodating different system requirements.

Applications

The versatility of the TPS23841PJD makes it suitable for a variety of applications, including:

  • Enterprise Ethernet Switches
  • Wireless Access Points
  • IP Surveillance Cameras
  • VoIP Phones
  • Networked Lighting Systems

Technical Specifications

The TPS23841PJD operates over an industrial temperature range and comes in a PowerPAD™ 80-pin HTQFP package. It integrates multiple features that facilitate system design, such as I<sub>cut and I<sub>limit programming, a wide MOSFET voltage range, and programmable power-up sequencing.

Conclusion

For designers and engineers looking to implement Power over Ethernet solutions, the TPS23841PJD from Texas Instruments offers a reliable and flexible option that simplifies the development of PSEs. Its adherence to industry standards, combined with advanced power management features, ensures that it can meet the needs of modern, power-sensitive networks.

You May Also Be Interested in

ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Maxim Integrated
QUAD NETWORK POWER CONTROLLER
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE) 20-QFN (5x5)
Lowest to $3.8993
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Texas Instruments
Lowest to $8.0180
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess