EN
  • EN
  • DE

SPC5746CHK1AMKU6

Part No SPC5746CHK1AMKU6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 3MB FLASH 176LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z2, e200z4 series Microcontroller IC 32-Bit Dual-Core 80MHz/160MHz 3MB (3M x 8) FLASH 176-LQFP (24x24)
Manufacturer NXP
Series MPC57xx
Package Tray
Core Processor e200z2, e200z4
Core Size 32-Bit Dual-Core
Speed 80MHz/160MHz
Connectivity CANbus, Ethernet, I2C, LINbus, SAI, SPI, USB, USB OTG
Peripherals DMA, LVD, POR, WDT
Number of I/O 129
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 5.5V
Data Converters A/D 80x10b, 64x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 176-LQFP Exposed Pad
Case / Package 176-LQFP (24x24)
Family Name SPC5746
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 200
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934836-SPC5746CHK1AMKU6
Ultra Librarian 3D Model Ultra Librarian SPC5746CHK1AMKU6 CAD Model

Description

The SPC5746CHK1AMKU6 is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, a leader in automotive processing solutions. This product is part of NXP's SPC57 series of 32-bit Power Architecture microcontrollers designed for automotive and industrial applications that require high levels of performance, safety, and reliability.

Key Features

  • Core: The SPC5746CHK1AMKU6 is built on a dual-core Power Architecture with cores operating up to 200 MHz, providing robust computational power for complex applications.
  • Memory: It boasts a generous memory capacity, including 4MB of Flash memory and 512KB of RAM, ensuring ample space for program code and data storage.
  • Safety: With a focus on safety, this MCU features a fail-safe system and is compliant with the ISO 26262 standard, making it suitable for applications that require functional safety.
  • Communication Interfaces: It offers a variety of communication interfaces such as CAN, LIN, and FlexRay, enabling seamless integration with automotive networks.
  • Timer Systems: The device includes advanced timer systems for motor control and general-purpose applications.
  • Analog Modules: Integrated analog modules, including ADCs and DACs, provide precise measurement and control capabilities.

Applications

The SPC5746CHK1AMKU6 is ideal for a range of applications within the automotive sector, including engine management, transmission control, advanced driver-assistance systems (ADAS), and in-vehicle networking. Its robust feature set also makes it suitable for industrial applications that demand high levels of performance and safety.

Support and Tools

NXP offers comprehensive support for the SPC5746CHK1AMKU6, including development tools, software libraries, and application notes to facilitate system design and accelerate time to market. Engineers can take advantage of NXP's development platforms to jump-start their projects and leverage the extensive documentation and user community for troubleshooting and optimization.

In summary, the SPC5746CHK1AMKU6 is a highly capable microcontroller that meets the stringent requirements of modern automotive and industrial systems, offering a blend of performance, safety, and flexibility that is unmatched in its class.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.5640 $85.1280
3+ $34.9243 $104.7729
5+ $33.8329 $169.1645
7+ $32.7415 $229.1905
8+ $31.6501 $253.2008
11+ $28.3760 $312.1360
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess