EN
  • EN
  • DE

SPC5746BFK1AVMH6

Part No SPC5746BFK1AVMH6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 3MB FLASH 100MAPBGA / e200z4 series Microcontroller IC 32-Bit Single-Core 160MHz 3MB (3M x 8) FLASH 100-MAPBGA (11x11)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Package Tray
Core Processor e200z4
Core Size 32-Bit Single-Core
Speed 160MHz
Connectivity CANbus, Ethernet, FlexRay, I²C, LINbus, SPI
Peripherals DMA, I²S, POR, WDT
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 384K x 8
Supply Voltage - Operating 3.15V ~ 5.5V
Data Converters A/D 36x10b, 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 100-LFBGA
Supplier Device Package 100-MAPBGA (11x11)
Base Product Number SPC5746
Other Names 935347033557
Standard Package 880
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1263846-SPC5746BFK1AVMH6
Ultra Librarian 3D Model Ultra Librarian SPC5746BFK1AVMH6 CAD Model

Description

Introducing the SPC5746BFK1AVMH6 Microcontroller from NXP

The SPC5746BFK1AVMH6 is a cutting-edge microcontroller unit (MCU) designed and manufactured by NXP Semiconductors, a leader in automotive processing technology. This microcontroller is part of the MPC57xx family, which is renowned for its high performance, reliability, and suitability for a wide range of automotive applications.

At the heart of the SPC5746BFK1AVMH6 is a 32-bit Power Architecture® core that operates at a frequency of up to 200 MHz. This core is designed to execute complex computations quickly and efficiently, making it ideal for real-time processing tasks. The MCU also features a secondary 32-bit Power Architecture® core, enabling it to handle multiple tasks simultaneously with ease.

With an advanced memory architecture, the SPC5746BFK1AVMH6 boasts 2MB of flash memory and 192KB of RAM. This generous memory provision allows for the storage of large application codes and the smooth handling of data-intensive operations, which is crucial for modern automotive applications such as advanced driver assistance systems (ADAS), engine management, and vehicle dynamics control.

The microcontroller's robust peripheral set includes multiple communication interfaces such as CAN, LIN, and Ethernet, providing excellent connectivity options for in-vehicle networking. Additionally, it supports a range of analog and digital inputs and outputs, which are essential for sensor integration and actuator control.

For safety-critical applications, the SPC5746BFK1AVMH6 is designed to meet the stringent requirements of the automotive industry's safety standards, such as ISO 26262. It incorporates features like error correction code (ECC) memory protection, a built-in self-test (BIST) for on-chip memories, and a fault collection and control unit (FCCU) to ensure system integrity and reliability.

Furthermore, the SPC5746BFK1AVMH6 is engineered to operate in the harsh environments typical of automotive applications, with an extended temperature range and robust design to withstand thermal and mechanical stress.

In summary, the SPC5746BFK1AVMH6 from NXP is a powerful and reliable microcontroller that provides the performance, memory, connectivity, and safety features required for the next generation of automotive applications. Its robust design and advanced capabilities make it an excellent choice for engineers looking to develop sophisticated automotive systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess