EN
  • EN
  • DE

SPC5744CBK1AVKU6

Part No SPC5744CBK1AVKU6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.5MB FLASH 176LQFP / e200z2, e200z4 series Microcontroller IC 32-Bit Dual-Core 80MHz, 160MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Package Tray
Core Processor e200z2, e200z4
Core Size 32-Bit Dual-Core
Speed 80MHz, 160MHz
Connectivity CANbus, Ethernet, FlexRay, I²C, LINbus, SPI
Peripherals DMA, I²S, POR, WDT
Number of I/O 129
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 192K x 8
Supply Voltage - Operating 3.15V ~ 5.5V
Data Converters A/D 36x10b, 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP Exposed Pad
Supplier Device Package 176-LQFP (24x24)
Base Product Number SPC5744
Other Names 935353776557
Standard Package 200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1263850-SPC5744CBK1AVKU6
Ultra Librarian 3D Model Ultra Librarian SPC5744CBK1AVKU6 CAD Model

Description

NXP SPC5744CBK1AVKU6 Microcontroller

The NXP SPC5744CBK1AVKU6 is a cutting-edge microcontroller that is part of the Power Architecture family, designed to meet the rigorous demands of automotive and industrial applications. This high-performance microcontroller is ideal for those who require a robust combination of processing power, reliability, and versatility.

At the heart of the SPC5744CBK1AVKU6 is a 32-bit Power Architecture core that operates at a frequency of up to 200 MHz, providing the computational horsepower necessary for complex tasks. The device is equipped with enhanced features such as dual cores in lockstep, which ensures a high level of functional safety, making it an excellent choice for safety-critical systems like advanced driver-assistance systems (ADAS), engine management, and vehicle dynamics control.

The microcontroller boasts a rich set of peripherals, including multiple communication interfaces such as CAN, LIN, and Ethernet for seamless connectivity. It also features advanced timers, analog-to-digital converters (ADCs), and digital-to-analog converters (DACs), which facilitate precise control and monitoring of external devices.

With a focus on security, the SPC5744CBK1AVKU6 incorporates features that protect against unauthorized access and software piracy. The secure hardware extension (SHE) module provides cryptographic services and secure boot capabilities, ensuring that only authenticated software runs on the device.

Memory is a critical aspect of any microcontroller, and the SPC5744CBK1AVKU6 does not disappoint. It comes with 1 MB of embedded flash memory and 64 KB of RAM, providing ample space for application code and data storage. The memory architecture is designed for fast and efficient access, which is essential for real-time applications.

Designed with the future in mind, the NXP SPC5744CBK1AVKU6 microcontroller is a robust platform that supports the development of applications requiring high levels of processing power, functional safety, and security. Its extensive feature set and adherence to automotive quality standards make it a reliable choice for developers and engineers looking to create innovative solutions in the automotive and industrial sectors.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.3115 $60.6230
5+ $24.8710 $124.3550
8+ $24.0938 $192.7504
10+ $23.3166 $233.1660
13+ $22.5394 $293.0122
18+ $20.2076 $363.7368
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,320 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess