EN
  • EN
  • DE

SPC5675KFF0MMS2

Part No SPC5675KFF0MMS2
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 473MAPBGA / MCU 32-bit e200z7d RISC 2MB Flash 3.3V/5V Automotive 473-Pin MAP-BGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MPC56xx Qorivva
Packaging Tray
Core Processor e200z7d
Core Size 32-Bit
Speed 180MHz
Connectivity CAN, EBI/EMI, Ethernet, FlexRay, I2C, LIN, SPI
Peripherals DMA, POR, PWM, WDT
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 512K x 8
Supply Voltage 1.14 V ~ 1.32 V
Data Converters A/D 34x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 473-LFBGA
Manufacturer Package 473-MAPBGA (19x19)
Win Source Part Number 795298-SPC5675KFF0MMS2
Popularity Medium
Supply and Demand Status Limited
Family Name SPC5675K
Introduction Date May 30, 2012
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian SPC5675KFF0MMS2 CAD Model

Description

The SPC5675KFF0MMS2 is a state-of-the-art microcontroller unit (MCU) designed and manufactured by NXP Semiconductors. This powerful component is part of the MPC5xxx family, which is renowned for its high performance, reliability, and versatility in the automotive and industrial markets.

Key Features

  • Core: The MCU is built around a 32-bit Power Architecture® with a frequency of up to 180 MHz, providing robust computational power for complex applications.
  • Memory: It comes equipped with a generous memory configuration, including 2MB of flash memory and 192KB of RAM, facilitating advanced operations and multitasking.
  • Connectivity: With multiple communication interfaces such as CAN, LIN, and FlexRay, it ensures seamless integration with various automotive and industrial network protocols.
  • Timers: An array of timers including Motor Control and General Purpose Timers support precise control for a wide range of applications.
  • Analog-to-Digital Converters: Integrated high-resolution ADCs provide accurate sensing capabilities, crucial for real-time control systems.
  • Temperature Range: The device operates reliably over an extended temperature range, making it suitable for harsh environmental conditions.
  • Package: The SPC5675KFF0MMS2 is available in a 176-pin MAPBGA package, which is designed for efficient space utilization on printed circuit boards.

Applications

This MCU is ideal for a range of applications, particularly in the automotive sector, where it can be used for engine management, transmission control, body control modules, and advanced driver-assistance systems (ADAS). Its robust feature set also makes it suitable for industrial control systems, including robotics, automation, and process control.

Quality and Support

NXP is committed to delivering high-quality products, and the SPC5675KFF0MMS2 is no exception. It is backed by NXP's comprehensive technical support and documentation, ensuring that developers have all the resources they need to integrate this MCU into their projects successfully.

With its advanced features and reliable performance, the SPC5675KFF0MMS2 from NXP is a top-tier choice for designers looking to push the boundaries of what's possible in automotive and industrial applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.2331 $93.2331
2+ $90.2256 $180.4512
3+ $87.2181 $261.6543
4+ $78.1955 $312.7820
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess