EN
  • EN
  • DE

SPC5675KF0MMM2

Part No SPC5675KF0MMM2
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 257MAPBGA / e200z7d series Microcontroller IC 32-Bit Dual-Core 180MHz 2MB (2M x 8) FLASH 257-LFBGA (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Package Tray
Core Processor e200z7d
Core Size 32-Bit Dual-Core
Speed 180MHz
Connectivity CANbus, EBI/EMI, Ethernet, FlexRay, I2C, LINbus, SPI
Peripherals DMA, POR, PWM, WDT
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 512K x 8
Supply Voltage - Operating 1.14V ~ 5.5V
Data Converters A/D 22x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 257-LFBGA
Supplier Device Package 257-LFBGA (14x14)
Base Product Number SPC5675
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935314851557
Standard Package 152
Win Source Part Number 1011631-SPC5675KF0MMM2
Ultra Librarian 3D Model Ultra Librarian SPC5675KF0MMM2 CAD Model

Description

The NXP SPC5675KF0MMM2 is a cutting-edge microcontroller designed for automotive applications, particularly those requiring high levels of processing power, reliability, and functional safety. This powerful MCU is part of NXP's MPC5xxx/SPC5xxx family, which is renowned for its high-performance Power Architecture® cores and extensive range of peripherals tailored to automotive and industrial control systems.

Key Features

  • Core: The SPC5675KF0MMM2 is equipped with a dual-core Power Architecture® e200z7 running at speeds of up to 264 MHz, providing robust computational capabilities for complex applications.
  • Memory: This microcontroller comes with an ample 4 MB of flash memory for program storage and 384 KB of RAM for efficient data handling.
  • Functional Safety: Designed with the stringent requirements of automotive safety in mind, the SPC5675KF0MMM2 complies with the ISO 26262 standard, making it suitable for safety-critical systems up to ASIL-D.
  • Connectivity: A wide array of communication interfaces including FlexRay, multiple CAN modules, LIN, and Ethernet ensure seamless integration with various automotive networks.
  • Timers and Counters: Advanced timing and control are facilitated by an array of timers, PWM modules, and ADCs, enabling precise control for a variety of automotive applications.
  • Security: Security features such as a Memory Protection Unit (MPU) and a Cryptographic Services Engine (CSE) safeguard against unauthorized access and ensure data integrity.

Applications

The SPC5675KF0MMM2 is ideal for a wide range of automotive applications, including engine management systems, transmission control, chassis and safety systems, and advanced driver-assistance systems (ADAS). Its robust processing capabilities and comprehensive set of peripherals also make it suitable for industrial control systems that demand high reliability and performance.

Development Support

NXP provides extensive development support for the SPC5675KF0MMM2, including evaluation boards, software development tools, and comprehensive documentation. This ensures that engineers can rapidly develop, test, and deploy applications built around this advanced microcontroller.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess