EN
  • EN
  • DE

SPC5673KF0VMM1R

Part No SPC5673KF0VMM1R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Core Processor e200z7d
Core Size 32-Bit Dual-Core
Speed 150MHz
Connectivity CANbus, EBI/EMI, Ethernet, FlexRay, I2C, LINbus, SPI
Peripherals DMA, POR, PWM, WDT
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 256K x 8
Supply Voltage - Operating 1.14V ~ 5.5V
Data Converters A/D 22x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 257-LFBGA
Supplier Device Package 257-LFBGA (14x14)
Base Product Number SPC5673
Other Names 935310915518,SPC5673KF0VMM1,SPC5673KF0VMM1
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264021-SPC5673KF0VMM1R
Ultra Librarian 3D Model Ultra Librarian SPC5673KF0VMM1R CAD Model

Description

The NXP SPC5673KF0VMM1R is a cutting-edge microcontroller designed to meet the demanding requirements of automotive and industrial applications. This powerful MCU is part of NXP's MPC56xx family, which is renowned for its high performance, reliability, and a wide range of features.

At the heart of the SPC5673KF0VMM1R is a 32-bit Power Architecture core that can run at speeds of up to 180 MHz. This provides the computational horsepower needed to handle complex algorithms and real-time processing tasks. The MCU also boasts a floating-point unit (FPU) that enhances its ability to perform mathematically intensive operations, making it ideal for applications such as motor control, sensor fusion, and advanced control systems.

With 1.5MB of embedded flash memory and 128KB of RAM, the SPC5673KF0VMM1R offers ample storage for application code and data. The flash memory is designed for high endurance and fast read access, ensuring reliable operation over the product's lifespan.

Connectivity is a key feature of this microcontroller, as it includes multiple communication interfaces such as CAN, LIN, and FlexRay, allowing for versatile networking capabilities within a vehicle or industrial system. This makes it possible to interface with a broad range of peripherals and devices, ensuring easy integration into complex systems.

The SPC5673KF0VMM1R also provides a variety of timers, analog-to-digital converters (ADCs), and digital-to-analog converters (DACs), which are essential for precise measurement and control tasks. Safety features such as Error Correction Code (ECC) memory, a Memory Protection Unit (MPU), and a watchdog timer contribute to the MCU's robustness, making it suitable for safety-critical applications that require compliance with stringent standards like ISO 26262.

Designed with energy efficiency in mind, the SPC5673KF0VMM1R includes power-saving modes that reduce power consumption when full performance is not required. This makes it an environmentally friendly choice for energy-conscious designs.

Overall, the NXP SPC5673KF0VMM1R microcontroller is an exceptional choice for designers looking for a high-performance, feature-rich MCU that can deliver the reliability and functionality required for advanced automotive and industrial applications.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess