EN
  • EN
  • DE

SPC5646CCF0MMJ1

Part No SPC5646CCF0MMJ1
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 3MB FLASH 256MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Bulk
Core Processor e200z4d, e200z0h
Core Size 32-Bit Dual-Core
Speed 80MHz/120MHz
Connectivity CANbus, Ethernet, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 199
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 256K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Data Converters A/D 33x10b, 10x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 256-LBGA
Supplier Device Package 256-MAPBGA (17x17)
Part Number Series SPC5646
Manufacturer Pack Quantity 450
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814140-SPC5646CCF0MMJ1
Ultra Librarian 3D Model Ultra Librarian SPC5646CCF0MMJ1 CAD Model

Description

The NXP SPC5646CCF0MMJ1 is a cutting-edge microcontroller that sits at the heart of automotive and industrial applications requiring high levels of performance, reliability, and efficiency. This product is part of the MPC56xx family of microcontrollers designed by NXP, which is renowned for its innovative solutions in the embedded systems market.

Key Features

  • Core: The SPC5646CCF0MMJ1 is built around a dual-core Power Architecture with cores operating at up to 120 MHz, providing the computational power needed for complex tasks in real-time applications.
  • Memory: It comes with a generous memory provision, including 2 MB of flash memory for program storage and 192 KB of RAM for efficient data handling.
  • Advanced Timers: Equipped with a rich set of timers, including Motor Control and General Purpose Timers, this microcontroller is well-suited for precision control tasks.
  • Connectivity: With multiple communication interfaces such as CAN, LIN, and FlexRay, the SPC5646CCF0MMJ1 ensures versatile connectivity options for various automotive networks.
  • ADC: The integrated Analog-to-Digital Converters (ADCs) provide accurate and rapid conversion of analog signals, which is essential for sensor data processing.
  • Temperature Range: The device operates over an extended temperature range, making it ideal for harsh environmental conditions.
  • Security: Enhanced security features are included to protect against unauthorized access and ensure safe operation.

Applications

The SPC5646CCF0MMJ1 microcontroller is designed to meet the rigorous demands of automotive applications such as engine management, transmission control, chassis control systems, and advanced driver assistance systems (ADAS). Its robust architecture also makes it suitable for a wide range of industrial applications where reliability and performance are paramount.

Quality and Support

NXP is committed to delivering high-quality products, and the SPC5646CCF0MMJ1 is no exception. It is backed by NXP's extensive technical support and documentation, ensuring that developers have all the resources needed to implement this microcontroller successfully into their applications.

With its powerful features and flexible interface options, the SPC5646CCF0MMJ1 from NXP stands as a top choice for designers looking to push the boundaries of what's possible in automotive and industrial control systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.5428 $107.0856
3+ $43.9327 $131.7981
5+ $42.5597 $212.7985
6+ $41.1868 $247.1208
8+ $39.8139 $318.5112
10+ $35.6953 $356.9530
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 243 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess