EN
  • EN
  • DE

MKL27Z64VDA4

Part No MKL27Z64VDA4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 36XFBGA / ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 36-XFBGA (3.5x3.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis KL2
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I²C, FlexIO, SPI, UART/USART, USB
Peripherals DMA, I2S, PWM, WDT
Number of I/O 30
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 14x16b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 36-XFBGA
Supplier Device Package 36-XFBGA (3.5x3.5)
Base Product Number MKL27Z64
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names MKL27Z64VDA4-ND,568-15405,935315511557
Standard Package 490
Win Source Part Number 1001670-MKL27Z64VDA4
Ultra Librarian 3D Model Ultra Librarian MKL27Z64VDA4 CAD Model

Description

The NXP MKL27Z64VDA4 is a cutting-edge microcontroller designed for efficiency and performance in a variety of applications. This powerful MCU is part of the energy-efficient Kinetis L series, which is built on the ARM Cortex-M0+ core, offering a perfect blend of low power consumption and high processing capability.

Key Features

  • Core: ARM Cortex-M0+ processor, running at up to 48MHz
  • Memory: 64KB of flash memory and 16KB of SRAM, providing ample space for complex applications
  • Communication Interfaces: Includes I2C, SPI, UART, and USB 2.0 Full-speed device for versatile connectivity options
  • Timers: Multiple flexible timers, including a PWM timer for precise control over motor operations or LED dimming
  • Analog Modules: Equipped with a 12-bit ADC, a 12-bit DAC, and analog comparators for accurate sensor readings and analog signal processing
  • Power Efficiency: Features multiple power-saving modes, including a low-leakage wake-up unit, to maximize battery life in portable devices
  • Package: Available in a 48-pin LQFP package, suitable for space-constrained applications

Applications

The MKL27Z64VDA4 is highly versatile and can be used across a wide range of applications. It is particularly well-suited for:

  • Internet of Things (IoT) devices
  • Wearable technology
  • Wireless sensors and monitoring systems
  • Consumer electronics
  • Industrial control systems

Development Support

NXP provides comprehensive development support for the MKL27Z64VDA4 with software libraries, development tools, and reference designs to help accelerate product development. The microcontroller is supported by the NXP MCUXpresso IDE and software development kit (SDK), which includes driver libraries, middleware, and examples to jumpstart your project.

With its robust feature set and extensive support, the NXP MKL27Z64VDA4 microcontroller is an excellent choice for designers looking to create efficient, innovative, and feature-rich products.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2656 $51.1872
29+ $3.5000 $101.5000
45+ $3.3906 $152.5770
61+ $3.2812 $200.1532
79+ $3.1719 $250.5801
106+ $2.8438 $301.4428
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess