EN
  • EN
  • DE

SPC5644AF0MMG1

Part No SPC5644AF0MMG1
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MPC5644A Microcontroller Data Sheet | IC MCU 32BIT 4MB FLASH 208MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor e200z4
Data Bus Width 32-Bit
Speed 150MHz
Connectivity CANbus, EBI/EMI, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
The number of I/O 120
Program Memory Size 4MB (4M x 8)
Program Memory Type FLASH
Date RAM Size 192K x 8
Supply Voltage 1.14V ~ 5.25V
Data Converters A/D 40x12b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 208-BGA
Supplier Device Package 208-MAPBGA (17x17)
Family Part Number SPC5644
Manufacturer Pack Quantity 450
MSL Level 3 (168 Hours)
Win Source Part Number 1257842-SPC5644AF0MMG1
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPC5644AF0MMG1 CAD Model

Description

Introducing the NXP SPC5644AF0MMG1 Microcontroller

The NXP SPC5644AF0MMG1 is a cutting-edge microcontroller designed to meet the rigorous demands of automotive and industrial applications. Built on the powerful Power Architecture® core, this microcontroller is engineered to deliver exceptional performance and reliability, making it an ideal choice for control units in vehicles, as well as a variety of other sophisticated control systems.

Key Features:

  • Advanced Core: At the heart of the SPC5644AF0MMG1 lies a 32-bit Power Architecture® VLE (Variable Length Encoding) compliant core that operates at up to 150 MHz, providing the computational power necessary for complex tasks.
  • Memory: The device is equipped with 4MB of Flash memory and 256KB of RAM, offering ample storage for applications and efficient run-time data handling.
  • Enhanced Safety: Safety features are paramount in automotive applications, and the SPC5644AF0MMG1 comes with a Memory Protection Unit (MPU) and Error Correction Code (ECC) on both Flash and RAM, ensuring data integrity and secure operation.
  • Rich Peripherals: A wide array of peripherals enhances the microcontroller's capabilities, including multiple CAN interfaces, LIN, DSPI, FlexRay, and an Ethernet controller, providing versatile connectivity options.
  • Dual Oscillator: The inclusion of a dual oscillator clock system (including a 4-40 MHz crystal oscillator and a 16 MHz internal RC oscillator) allows for flexible clock configuration and reliable operation under varying conditions.
  • Temperature Range: With an operational temperature range of -40°C to 125°C, the SPC5644AF0MMG1 is resilient and suitable for harsh environments.

Applications:

The robust feature set of the SPC5644AF0MMG1 makes it perfectly suited for a wide range of applications, particularly in the automotive industry, where it can be used in engine control units, transmission control modules, body control modules, and advanced driver assistance systems (ADAS). Its high level of integration and communication interfaces also make it a great choice for industrial control systems, robotics, and complex IoT devices where performance and reliability are crucial.

Conclusion:

With its advanced architecture, comprehensive safety features, and a multitude of peripherals, the NXP SPC5644AF0MMG1 stands out as a microcontroller that can drive innovation and efficiency in both automotive and industrial applications. Its design is tailored to facilitate robust and high-performance control systems that require high-speed processing and reliable operation in challenging environments.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.9775 $65.9775
2+ $54.1354 $108.2708
3+ $52.4437 $157.3311
4+ $50.7519 $203.0076
6+ $49.0602 $294.3612
7+ $43.9850 $307.8950
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess