EN
  • EN
  • DE

SPC5643LK0MLQ1

Part No SPC5643LK0MLQ1
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z4 series Microcontroller IC 32-Bit Dual-Core 120MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Manufacturer NXP
Series MPC56xx Qorivva
Package Tray
Core Processor e200z4
Core Size 32-Bit Dual-Core
Speed 120MHz
Connectivity CANbus, FlexRay, LINbus, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 5.5V
Data Converters A/D 32x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 144-LQFP
Case / Package 144-LQFP (20x20)
Family Name SPC5643
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-14911, 935315894557, SPC5643LK0MLQ1-ND
Quantity per package 300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934805-SPC5643LK0MLQ1
Ultra Librarian 3D Model Ultra Librarian SPC5643LK0MLQ1 CAD Model

Description

The NXP SPC5643LK0MLQ1 is a cutting-edge microcontroller designed for automotive applications, part of the MPC56xx family of 32-bit microcontrollers. Built on Power Architecture® technology, it is engineered to meet the rigorous standards of the automotive industry, providing a reliable and robust solution for control applications.

Key Features

  • Core: The device features a dual-core architecture with one e200z4d core and one e200z0h core, providing efficient processing capabilities for complex tasks.
  • Memory: It comes equipped with 1.5MB of integrated flash memory and 64KB of RAM, ensuring ample space for code and data storage.
  • Timing Systems: The SPC5643LK0MLQ1 includes advanced timing systems such as an Enhanced Modular I/O System (eMIOS), which allows for complex timing operations and pulse width modulation (PWM) generation.
  • Communication Interfaces: A variety of communication interfaces are available, including multiple CAN interfaces, LIN, and DSPI, to ensure seamless integration with other components in automotive systems.
  • Temperature Range: With an operational temperature range of -40°C to +125°C, it is designed to withstand harsh automotive environments.
  • Package: The microcontroller is offered in a 144-pin LQFP package, which is suitable for space-constrained applications.
  • Security: Enhanced security features are integrated to protect against unauthorized access and to ensure the integrity of the system.

Applications

The SPC5643LK0MLQ1 is ideal for a range of automotive applications, such as engine management systems, transmission control units, body control modules, and advanced driver assistance systems (ADAS). Its robust feature set also makes it suitable for industrial and aerospace applications that require high reliability and performance.

Quality and Reliability

NXP's commitment to quality ensures that the SPC5643LK0MLQ1 microcontroller meets the stringent requirements of the automotive industry, including compliance with the AEC-Q100 standard. Its design and manufacturing processes are geared towards delivering high reliability and longevity, which are critical in safety-critical automotive systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.5046 $67.0092
5+ $27.4910 $137.4550
7+ $26.6319 $186.4233
9+ $25.7728 $231.9552
12+ $24.9137 $298.9644
16+ $22.3365 $357.3840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess