EN
  • EN
  • DE

SPC5643LAMLQ1

Part No SPC5643LAMLQ1
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP / e200z4 series Microcontroller IC 32-Bit Dual-Core 120MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Package Tray
Core Processor e200z4
Core Size 32-Bit Dual-Core
Speed 120MHz
Connectivity CANbus, FlexRay, LINbus, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 32x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number SPC5643
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935312954557
Standard Package 300
Win Source Part Number 1026016-SPC5643LAMLQ1
Ultra Librarian 3D Model Ultra Librarian SPC5643LAMLQ1 CAD Model

Description

Introducing the SPC5643LAMLQ1 Microcontroller from NXP

The SPC5643LAMLQ1 is a cutting-edge microcontroller unit (MCU) designed by NXP Semiconductors, tailored specifically for automotive and industrial applications that demand high levels of reliability, performance, and real-time responsiveness. This powerful MCU is part of the MPC56xx family, which is renowned for its robust architecture and exceptional capabilities in handling complex computational tasks.

At the heart of the SPC5643LAMLQ1 lies a 32-bit Power Architecture core, which operates at speeds of up to 120 MHz, providing the computational horsepower required for intricate control applications. The core is supported by a multi-channel direct memory access (DMA) controller, which enhances system performance by enabling fast data transfers without burdening the CPU.

The microcontroller features a rich set of integrated peripherals designed to facilitate a wide range of functionalities. It includes advanced timers, multiple CAN (Controller Area Network) interfaces, and enhanced Analog-to-Digital Converters (ADCs) that provide precise measurements critical for sensor-based applications. Additionally, it boasts an Ethernet controller for networked communication, making it suitable for connected systems within the automotive and industrial sectors.

Security is paramount in today's interconnected environments, and the SPC5643LAMLQ1 addresses this need with state-of-the-art security features. It incorporates a Memory Protection Unit (MPU) that safeguards against unauthorized memory access, and a Cryptographic Services Engine (CSE) that ensures secure data communication and storage.

Designed with longevity in mind, the SPC5643LAMLQ1 is built to withstand harsh operating conditions, which is a testament to its robustness. It operates over an extended temperature range and is compliant with the AEC-Q100 standard for automotive quality. This ensures that the MCU can reliably function in the demanding environments typical of automotive and industrial applications.

For developers, NXP provides comprehensive support in the form of software libraries, development tools, and reference designs, which accelerates the development cycle and reduces time-to-market. Whether you're designing advanced engine management systems, sophisticated industrial control units, or innovative automotive infotainment systems, the SPC5643LAMLQ1 is an excellent choice for a high-performance, secure, and reliable MCU solution.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.1748 $60.3496
5+ $24.7587 $123.7935
8+ $23.9850 $191.8800
10+ $23.2113 $232.1130
13+ $22.4376 $291.6888
18+ $20.1166 $362.0988
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess