EN
  • EN
  • DE

SPC5633MF1MLQ80R

Part No SPC5633MF1MLQ80R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Core Processor e200z3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, EBI/EMI, LINbus, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 80
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage - Operating 4.5V ~ 5.25V
Data Converters A/D 32x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number SPC5633
Other Names 935323149528,SPC5633MF1MLQ80,SPC5633MF1MLQ80
Standard Package 500
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264031-SPC5633MF1MLQ80R
Ultra Librarian 3D Model Ultra Librarian SPC5633MF1MLQ80R CAD Model

Description

Product Overview: SPC5633MF1MLQ80R by NXP

The SPC5633MF1MLQ80R is a state-of-the-art microcontroller unit (MCU) designed and manufactured by NXP Semiconductors. This high-performance product is part of NXP's SPC56 32-bit MCU family, which is tailored for automotive and industrial applications requiring sophisticated control and communication capabilities.

Key Features

  • Advanced Processor Core: At the heart of the SPC5633MF1MLQ80R lies a powerful 32-bit Power Architecture® core, which operates at a frequency of up to 80 MHz. This offers a perfect balance between processing power and energy efficiency, making it suitable for a wide range of applications.
  • Memory Configuration: The MCU is equipped with a generous memory configuration, including 1.5MB of Flash memory and 64KB of RAM. This ensures ample space for complex software applications and data storage.
  • Enhanced Timer Systems: The device features advanced timing systems, including a modular flexible timer interface, providing precise control for real-time applications.
  • Robust Communication Interfaces: With multiple communication interfaces such as CAN, LIN, and SPI, the SPC5633MF1MLQ80R ensures seamless integration with other components and systems within automotive and industrial networks.
  • Reliability and Safety: NXP's commitment to safety is evident in the MCU's design, which includes features to support fail-safe operation and error detection to meet stringent automotive safety standards.

Applications

The SPC5633MF1MLQ80R is ideal for a variety of applications, including but not limited to:

  • Engine Control Units (ECUs)
  • Transmission Control Modules
  • Body Control Modules
  • Industrial Control Systems

Package and Quality

This MCU is offered in a 144-pin LQFP package, which provides a compact footprint while allowing for efficient thermal management and connectivity. NXP's SPC5633MF1MLQ80R is designed to meet the rigorous quality standards required for automotive and industrial environments, ensuring reliability and performance under harsh conditions.

In summary, the SPC5633MF1MLQ80R from NXP is a versatile and robust MCU that delivers high performance, extensive memory, and a range of peripherals, making it an excellent choice for demanding automotive and industrial applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess