EN
  • EN
  • DE

BAV99 FSC

Part No BAV99 FSC
Manufacturer ON Semiconductor
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case SOT-23
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 717823-BAV99 FSC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAV99 FSC CAD Model

Description

Product Overview: BAV99 FSC by ON Semiconductor

The BAV99 FSC is a high-performance, dual series switching diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This compact diode is engineered to deliver fast switching speeds and low leakage current, making it an ideal choice for a wide range of applications. Its small package design allows for high-density mounting, which is a significant advantage in space-constrained applications.

Key Features

  • Fast Switching Speed: The BAV99 FSC is designed for very fast switching, with a typical switching time of just a few nanoseconds. This makes it suitable for high-speed switching applications.
  • Low Leakage Current: It exhibits a low leakage current, ensuring minimal power loss and higher efficiency in the circuit.
  • Dual Diode Configuration: This product contains two diodes in a series configuration, packaged in a single SOT-23 housing, saving space and reducing component count.
  • High Voltage Rating: With a repetitive peak reverse voltage (VRRM) of 70V, it can handle moderate voltage applications with ease.
  • Lead-Free and RoHS Compliant: ON Semiconductor is committed to environmental sustainability, and the BAV99 FSC is lead-free and complies with the RoHS directive, making it suitable for use in green products.

Applications

The versatility of the BAV99 FSC makes it suitable for a broad spectrum of applications. It is commonly used in high-speed switching circuits, such as inverting circuits, logic gates, and multiplexing. Additionally, it can be found in protection circuits due to its fast response time, for example, in ESD protection, clamping, and voltage regulation circuits. The BAV99 FSC is also widely used in consumer electronics, telecommunications, and automotive industries, where reliability and efficiency are paramount.

Technical Specifications

Parameter Value
Package Type SOT-23
Repetitive Peak Reverse Voltage (VRRM) 70V
Switching Speed Fast
Operating Temperature Range -55°C to +150°C

In summary, the BAV99 FSC from ON Semiconductor is a superior choice for designers looking for a reliable and efficient dual switching diode. Its fast switching capabilities, low leakage current, and compact form factor make it an invaluable component in modern electronic designs.

You May Also Be Interested in

Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
Need more? Email Us
Vishay
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
STMicroelectronics
Need more? Email Us
Texas Instruments
Lowest to $12.6416

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess