EN
  • EN
  • DE

SPC5604BF2VLH4

Part No SPC5604BF2VLH4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z0h series Microcontroller IC 32-Bit 48MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
Manufacturer NXP
Series MPC56xx Qorivva
Package Tray
Core Processor e200z0h
Core Size 32-Bit
Speed 48MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 45
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name SPC5604
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897002-SPC5604BF2VLH4
Ultra Librarian 3D Model Ultra Librarian SPC5604BF2VLH4 CAD Model

Description

The NXP SPC5604BF2VLH4 is a cutting-edge microcontroller designed to meet the rigorous demands of automotive and industrial applications. This powerful component is part of NXP's SPC56 32-bit MCU family, which is renowned for its exceptional performance, reliability, and a wide range of features tailored to drive the next generation of automotive control systems.

Key Features

  • Core: The SPC5604BF2VLH4 is built around a 32-bit Power Architecture® with a frequency of up to 64 MHz, providing robust computational capabilities and efficient handling of complex algorithms.
  • Memory: It boasts 512 KB of flash memory and 64 KB of RAM, offering ample space for application code and data storage.
  • Timers and Control: The device includes a range of timers, including periodic interrupt timers, a real-time counter, and a watchdog timer, as well as enhanced modular I/O system for flexible control.
  • Analog to Digital Converters (ADCs): Multiple 10-bit ADCs with up to 16 channels provide accurate conversion of analog signals for precise monitoring and control.
  • Communication Interfaces: It features a rich set of communication interfaces such as CAN, LINFlex, DSPI, and I2C, facilitating easy integration with other components and systems.
  • Package: The microcontroller is available in a 100-pin LQFP package, which is suitable for space-constrained applications while still offering sufficient I/O options for complex tasks.

Applications

The SPC5604BF2VLH4 is ideally suited for a variety of applications within the automotive sector, including engine management, transmission control, body control modules, and advanced driver assistance systems (ADAS). It is also well-suited for industrial applications that require a high level of real-time performance and reliability.

Quality and Reliability

NXP's commitment to quality is evident in the SPC5604BF2VLH4, which is designed to meet the stringent requirements of the automotive industry. The microcontroller operates over an extended temperature range and is qualified according to AEC-Q100 standards, ensuring reliable performance under harsh conditions.

With its advanced features and robust design, the NXP SPC5604BF2VLH4 microcontroller is a powerful and versatile solution for developers looking to create sophisticated automotive and industrial systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess