EN
  • EN
  • DE

SPC5604BF2CLL4R

Part No SPC5604BF2CLL4R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP / e200z0h series Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 79
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 32K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 28x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number SPC5604
Other Names 568-SPC5604BF2CLL4RTR,935325682528
Standard Package 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 1264058-SPC5604BF2CLL4R
Ultra Librarian 3D Model Ultra Librarian SPC5604BF2CLL4R CAD Model

Description

Product Overview: SPC5604BF2CLL4R

The SPC5604BF2CLL4R is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed to cater to the rigorous demands of automotive applications. This powerful MCU is part of the MPC560xB/C family and is built on Power Architecture® technology, ensuring high-performance operation and reliability.

Key Features

  • Core: The SPC5604BF2CLL4R features a 32-bit Power Architecture® V1 core that operates at a frequency of up to 64 MHz, providing robust computational capabilities and efficient processing of complex tasks.
  • Memory: It is equipped with 512 KB of flash memory and 64 KB of RAM, offering ample storage for application code and data handling.
  • Advanced Timer: The MCU includes a Modular I/O System (MIOS) that supports complex timing and control applications, making it ideal for automotive engine management systems.
  • Communication Interfaces: Multiple communication interfaces such as CAN, LIN, and SPI are integrated, facilitating versatile connectivity options for various automotive subsystems.
  • Analog-to-Digital Converter (ADC): The MCU boasts a 12-bit ADC with up to 16 channels, providing precise measurement capabilities for sensor data.
  • Temperature Range: It operates over an extended temperature range of -40°C to +125°C, ensuring reliable performance in extreme automotive environments.
  • Package: The device is available in a Low Profile Quad Flat Package (LQFP) with 64 pins, making it suitable for space-constrained applications.

Applications

The SPC5604BF2CLL4R is specifically designed for automotive applications, including but not limited to:

  • Engine Control Units (ECU)
  • Body Control Modules (BCM)
  • Transmission Control Modules (TCM)
  • Anti-lock Braking Systems (ABS)
  • Dashboard and Instrument Clusters

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The SPC5604BF2CLL4R is manufactured with rigorous automotive-grade standards, ensuring high reliability and performance consistency for the most demanding automotive applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess