EN
  • EN
  • DE

SPC5604BAVLQ6

Part No SPC5604BAVLQ6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144LQFP / e200z0h series Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Package Tray
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 123
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 32K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 36x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number SPC5604
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935312153557
Standard Package 300
Win Source Part Number 995868-SPC5604BAVLQ6
Ultra Librarian 3D Model Ultra Librarian SPC5604BAVLQ6 CAD Model

Description

NXP SPC5604BAVLQ6 Microcontroller

The NXP SPC5604BAVLQ6 is a cutting-edge microcontroller designed to meet the demanding requirements of automotive and industrial applications. Built on Power Architecture® technology, this microcontroller is part of the SPC56 32-bit MCU family, known for its high performance, reliability, and efficiency.

Key Features:

  • Core: The SPC5604BAVLQ6 is powered by a 32-bit Power Architecture core, which operates at a frequency of up to 64 MHz, delivering robust computational capabilities to handle complex tasks.
  • Memory: It comes equipped with 768 KB of flash memory for program storage and 64 KB of RAM for data processing, ensuring ample space for advanced applications.
  • Communication Interfaces: The device offers a range of communication options, including multiple CAN interfaces, LIN, and Serial Peripheral Interface (SPI) modules, facilitating versatile connectivity options for various automotive networks.
  • Timers and Counters: An array of timers, including Real-Time Clock (RTC), Periodic Interrupt Timer (PIT), and Modular Timer System (MTS), supports precise time management and event counting.
  • Analog to Digital Converters (ADCs): The integrated 12-bit ADCs provide accurate analog signal conversion, essential for sensor data acquisition and control applications.
  • Package: The microcontroller is available in a LQFP-64 package, which offers a compact footprint while maintaining ease of integration into a wide range of PCB designs.
  • Temperature Range: It is designed to operate within an extended temperature range, making it suitable for harsh environments typically found in automotive and industrial settings.
  • Safety Features: With advanced safety features, including a Memory Protection Unit (MPU) and Error Correction Code (ECC) on the flash memory, the SPC5604BAVLQ6 ensures data integrity and reliable operation.

Applications:

The NXP SPC5604BAVLQ6 is ideal for a variety of applications, particularly in the automotive sector, where it can be used in engine management systems, transmission control units, body control modules, and safety systems. Additionally, its robust feature set makes it suitable for industrial control systems, robotics, and other applications requiring high-reliability microcontrollers.

With its blend of performance, memory, and advanced peripherals, the NXP SPC5604BAVLQ6 is a versatile solution that enables designers to create sophisticated systems that meet stringent automotive industry standards.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess