Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Package Tray
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, Ethernet, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, WDT
Number of I/O 39
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 96K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 4x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number SPC5603
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935316197557
Standard Package 160
Win Source Part Number 1137057-SPC5603EEF2VLH
Ultra Librarian 3D Model Ultra Librarian SPC5603EEF2VLH CAD Model

Description

The NXP SPC5603EEF2VLH is a high-performance automotive microcontroller designed to meet the rigorous demands of modern vehicle electronics. This powerful MCU is part of NXP's SPC56 family, which is renowned for its robust architecture, exceptional reliability, and advanced features tailored for automotive applications.

Key Features:

  • Core: The device is built around a 32-bit Power Architecture core that operates at a frequency of up to 64 MHz, providing the computational power necessary for complex real-time processing.
  • Memory: It comes equipped with 512 KB of flash memory and 64 KB of RAM, ensuring ample storage for application code and efficient data handling.
  • Advanced Timers: A suite of sophisticated timers, including Motor Control and General Purpose Timers, are available to support a wide range of timing and control tasks.
  • Communication Interfaces: Multiple communication interfaces such as CAN, LIN, and SPI allow for seamless integration with other components and systems within the vehicle.
  • Analog to Digital Converters (ADCs): High-resolution ADCs provide accurate sensing and conversion of analog signals, which is critical for monitoring and control in automotive environments.
  • Enhanced Safety Features: The MCU includes features designed to ensure reliable operation, such as a Memory Protection Unit (MPU), Error Correction Code (ECC) on the flash memory, and a watchdog timer.
  • Temperature Range: It is specified to operate over a wide temperature range, making it suitable for the harsh conditions found in automotive applications.

Applications:

The SPC5603EEF2VLH is ideal for a variety of automotive applications, including engine management, transmission control, body control modules, and advanced driver-assistance systems (ADAS). Its robust design and comprehensive feature set also make it suitable for industrial and high-reliability applications where performance and uptime are critical.

Package and Quality:

The microcontroller is available in a 100-pin LQFP package, which is designed for space-constrained applications. NXP's commitment to quality is evident in the SPC5603EEF2VLH, which is manufactured to meet the highest automotive quality standards, ensuring reliability and performance in the field.

You May Also Be Interested in

Texas Instruments
IC MCU 8BIT 1KB OTP 20SOIC
Need more? Email Us
ECAD model for COP8SAA720M9
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
NXP / Nexperia
K20 Sub-Family | IC MCU 32BIT 128KB FLASH 48LQFP
Lowest to $12.6063
ECAD model for MK20DX128VLF5
Texas Instruments
8-Bit CMOS ROM Based and One-Time Programmable (OTP) Microcontroller with 1k to 4k Memory, Power On Reset, and Very Small Packaging
Need more? Email Us
ECAD model for COP8SAC720N8
NXP / Nexperia
IC MCU 32BIT 512KB FLSH 180TFBGA / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 180-TFBGA (12x12)
Need more? Email Us
ECAD model for LPC54607J512ET180E
Texas Instruments
Need more? Email Us
ECAD model for COP8SAA720M8B
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F223PFV-GS-SPE1
Microchip Technology
IC MCU 16BIT 16KB FLASH 28SSOP
Lowest to $6.7092
ECAD model for DSPIC33EP16GS202-E/SS
Cypress Semiconductor Corp
IC MCU SC-ASSP CS100 48WSON / series Microcontroller IC
Need more? Email Us
ECAD model for CY8AA4063WQN-GS-JKERE1

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention