EN
  • EN
  • DE

SPC5603BAVLH4

Part No SPC5603BAVLH4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLASH 64LQFP / e200z0h series Microcontroller IC 32-Bit Single-Core 48MHz 384KB (384K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Package Tray
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 45
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 28K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number SPC5603
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935319893557
Standard Package 800
Win Source Part Number 998983-SPC5603BAVLH4
Ultra Librarian 3D Model Ultra Librarian SPC5603BAVLH4 CAD Model

Description

NXP SPC5603BAVLH4 Microcontroller

The NXP SPC5603BAVLH4 is a cutting-edge microcontroller designed for automotive applications, offering a perfect blend of performance, power efficiency, and advanced features. This product is part of the SPC56 32-bit MCU family, which is specifically engineered to meet the rigorous demands of the automotive industry. The SPC5603BAVLH4 is built on Power Architecture® technology, ensuring robust performance for real-time processing.

Key Features:

  • Core: The SPC5603BAVLH4 is equipped with a 32-bit Power Architecture® V1 core that operates at up to 64 MHz, delivering the computational power necessary for complex automotive control tasks.
  • Memory: This microcontroller comes with a generous memory configuration, including 512 KB of flash memory and 64 KB of RAM, providing ample space for application code and data storage.
  • Timers and Communication Interfaces: It features a variety of timers and communication interfaces such as multiple CAN (Controller Area Network) modules, LINFlex (Local Interconnect Network) interfaces, and DSPI (Deserialized Serial Peripheral Interface) modules, which facilitate seamless integration with in-vehicle networking systems.
  • Analog-to-Digital Converters (ADC): The inclusion of multiple 12-bit ADCs allows for precise measurement of analog signals, crucial for sensor data acquisition and processing.
  • Package: The device is offered in a 144-pin LQFP (Low-profile Quad Flat Package), which is ideal for space-constrained applications while providing enough pins for extensive peripheral connectivity.
  • Temperature Range: It operates within an extended temperature range, making it suitable for under-the-hood applications.
  • Safety and Reliability: With advanced safety features that comply with the ISO 26262 standard, the SPC5603BAVLH4 is designed to support the development of safety-critical automotive applications.

The SPC5603BAVLH4 microcontroller is a versatile solution for automotive applications such as engine management, transmission control, body control modules, and advanced driver-assistance systems (ADAS). Its robust feature set ensures that developers can create systems that not only meet the current automotive standards but are also future-proofed for the next generation of vehicles.

With the SPC5603BAVLH4, NXP continues to push the boundaries of automotive microcontroller technology, providing developers with the tools they need to innovate and enhance vehicle performance, safety, and efficiency.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess