EN
  • EN
  • DE

SPC5602BK0MLL6

Part No SPC5602BK0MLL6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor e200z0h
Core Size 32-Bit
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 79
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 24K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Data Converters A/D 28x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Part Number Series SPC5602
Manufacturer Pack Quantity 450
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813302-SPC5602BK0MLL6
Ultra Librarian 3D Model Ultra Librarian SPC5602BK0MLL6 CAD Model

Description

The SPC5602BK0MLL6 is a cutting-edge microcontroller unit (MCU) produced by NXP Semiconductors, a leading provider of innovative and high-performance automotive solutions. This MCU is part of the SPC56 32-bit MCU family, designed specifically for automotive and industrial applications that demand a high level of reliability and efficiency.

Key Features

  • Core: The SPC5602BK0MLL6 is built around a 32-bit Power Architecture core, which is renowned for its robust performance and exceptional processing capabilities. This core is capable of operating at a frequency of up to 64 MHz, providing the computational power necessary for complex automotive applications.
  • Memory: It comes equipped with 512 KB of flash memory and 64 KB of RAM, ensuring ample space for program storage and smooth execution of real-time operations.
  • Advanced Timer Units: The MCU includes multiple timer modules, such as Periodic Interrupt Timers (PIT), Modular Timer System (MTS), and Enhanced Modular I/O System (eMIOS), which are essential for precise timing and control in automotive systems.
  • Communication Interfaces: A variety of communication interfaces are integrated, including CAN, LIN, and SPI modules, which facilitate seamless connectivity and data exchange with other components in the vehicle's network.
  • Analog-to-Digital Converters (ADCs): The presence of high-resolution ADCs enables accurate conversion of analog signals to digital data, a crucial aspect for sensor-based systems.
  • Temperature Range: Designed to withstand extreme conditions, the SPC5602BK0MLL6 operates within a wide temperature range, making it suitable for harsh automotive environments.

Applications

The versatility of the SPC5602BK0MLL6 makes it ideal for a broad range of applications within the automotive sector. It is particularly suited for engine management systems, transmission control, body control modules, and safety-related systems such as airbag control. Its robust feature set also makes it a strong candidate for industrial control systems that require high reliability and performance.

Quality and Reliability

NXP's commitment to quality is evident in the SPC5602BK0MLL6, which is manufactured to meet the stringent requirements of the automotive industry. It is designed with a focus on long-term reliability, ensuring that it can perform consistently over the lifespan of the vehicle or industrial system in which it is integrated.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.0182 $72.0728
8+ $14.7842 $118.2736
13+ $14.3222 $186.1886
17+ $13.8602 $235.6234
22+ $13.3982 $294.7604
29+ $12.0122 $348.3538
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess