EN
  • EN
  • DE

SPC5602BF2VLH4

Part No SPC5602BF2VLH4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features e200z0h series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Manufacturer NXP
Series MPC56xx Qorivva
Package Tray
Core Processor e200z0h
Core Size 32-Bit
Speed 48MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 45
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name SPC5602
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934759-SPC5602BF2VLH4
Ultra Librarian 3D Model Ultra Librarian SPC5602BF2VLH4 CAD Model

Description

The NXP SPC5602BF2VLH4 is a cutting-edge microcontroller designed for automotive and industrial applications that require robust performance and reliability. This powerful component is part of the SPC56 32-bit MCU family, which is built on Power Architecture® technology, making it ideal for a wide range of control and signal processing tasks.

Key Features

  • Core: The SPC5602BF2VLH4 boasts a 32-bit Power Architecture® V2 core that operates at up to 64 MHz, providing the computational power necessary for complex algorithms and real-time processing.
  • Memory: It comes equipped with 512 KB of flash memory for program storage and 64 KB of RAM for data processing, ensuring sufficient space for applications and smooth multitasking capabilities.
  • Communication Interfaces: The microcontroller features a range of communication interfaces, including multiple CAN (Controller Area Network) modules, LIN (Local Interconnect Network) interfaces, and Serial Communication Interfaces (SCI) for versatile connectivity options.
  • Timers: An array of timers, including a Real-Time Clock, Periodic Interrupt Timers, and a Modular Timer System, provide precise timing control for scheduling tasks and managing events.
  • Analog Modules: Integrated analog modules such as multiple 12-bit Analog-to-Digital Converters (ADCs) and a 12-bit Digital-to-Analog Converter (DAC) allow for accurate interfacing with sensors and actuators.
  • Safety Features: Safety features are embedded to support automotive and industrial safety standards, including a Memory Protection Unit (MPU), Error Correction Code (ECC) on the flash memory, and a Cyclic Redundancy Check (CRC) module to ensure data integrity.

Applications

The SPC5602BF2VLH4 is engineered to meet the stringent requirements of automotive applications such as powertrain systems, body control modules, and advanced driver-assistance systems (ADAS). It is also well-suited for industrial applications, including factory automation, robotics, and motor control systems.

Package and Quality

This microcontroller is offered in a LQFP-64 package, which provides a compact footprint while allowing for adequate pin spacing for easy soldering and integration into various circuit designs. The SPC5602BF2VLH4 is manufactured to meet high-quality standards, ensuring reliability and performance in demanding environments.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8327 $59.3308
10+ $12.1705 $121.7050
15+ $11.7902 $176.8530
21+ $11.4099 $239.6079
27+ $11.0296 $297.7992
36+ $9.8886 $355.9896
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess