EN
  • EN
  • DE

MAX2391EGI

Part No MAX2391EGI
Manufacturer Maxim Integrated
Catalog RF Receivers
Description W-CDMA ZERO-IF RECEIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Receivers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Frequency 2.11GHz ~ 2.17GHz
Data Rate (Max) 12.2kbps
Modulation or Protocol TD-SCDMA, W-CDMA, W-TDD
Applications Cellular, WCDMA
Current - Receiving 11.5mA ~ 34mA
Data Interface SPI
Features Multiple Channels, Analog and Digital Data
Voltage - Supply 2.7V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-QFN (5x5)
Standard Package 49 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 209929-MAX2391EGI
Ultra Librarian 3D Model Ultra Librarian MAX2391EGI CAD Model

Description

Maxim Integrated MAX2391EGI: RF Receiver for Mobile Applications

The Maxim Integrated MAX2391EGI is a state-of-the-art RF receiver designed to meet the demanding requirements of modern mobile communication systems. This compact, high-performance component is engineered to offer exceptional sensitivity and selectivity, making it an ideal choice for a wide range of wireless applications, including GSM, GPRS, and EDGE mobile handsets, as well as other portable wireless devices.

Key Features

  • High Integration: The MAX2391EGI integrates an IF VCO, a fractional-N synthesizer, a baseband filter, and an LNA, reducing external component count and saving valuable board space.
  • Low Power Consumption: Designed with power efficiency in mind, this RF receiver is optimized for battery-powered devices, offering extended operational life without compromising performance.
  • Exceptional Performance: With its high linearity and low noise figure, the MAX2391EGI delivers pristine signal quality, ensuring reliable communication even in challenging RF environments.
  • Flexible Interface: The device features a programmable baseband filter, allowing for easy adaptation to different channel bandwidths and standards.
  • Robust Design: The MAX2391EGI is built to withstand the rigors of mobile usage, with a durable construction that ensures consistent performance over a wide temperature range.

Technical Specifications

  • Frequency Range: Designed to operate across common GSM and EDGE bands.
  • Package: Available in a compact 28-pin TQFN package, the MAX2391EGI is suitable for space-constrained applications.
  • Supply Voltage: Supports a range of supply voltages, accommodating various design requirements.

Overall, the Maxim Integrated MAX2391EGI RF receiver is a versatile and reliable component that provides superior RF performance for the next generation of mobile communications. Its advanced features and compact design make it an excellent choice for designers looking to create smaller, more efficient, and high-performing wireless devices.

For more detailed information, including datasheets, application notes, and support resources, please visit Maxim Integrated's official website or contact their technical support team.

You May Also Be Interested in

Telit
Rf Txrx Module Wifi Trace Ant
Need more? Email Us
NXP / Nexperia
KINETIS W MCU ARM CM0+ / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 48-VFQFN Exposed Pad
Lowest to $9.4597
Linx Technologies Inc.
RF RX GNSS 1.575/1.602GHZ MODULE / GM RF Receiver GNSS, GPS 1.575GHz, 1.602GHz -161dB PCB, Surface Mount Module
Need more? Email Us
Telit
RF RCVR / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz ~ 1.606GHz -165dBm 9.6kbps Not Included
Need more? Email Us
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $10.6073
RF Solutions
RF RECEIVER 433MHZ MODULE / series RF Receiver 433MHz -108dBm Module
Need more? Email Us
Microchip Technology
RF RECEIVER ASK/FSK 868MHZ 20SSO / series RF Receiver ASK, FSK 868MHz -111dBm 10kbps PCB, Surface Mount 20-SSO
Need more? Email Us
STMicroelectronics
ADD INFOTAINMENT / - RF Receiver
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8622 $65.1770
80+ $1.5281 $122.2480
120+ $1.4802 $177.6240
165+ $1.4326 $236.3790
210+ $1.3848 $290.8080
280+ $1.2415 $347.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess