EN
  • EN
  • DE

SPC5602BAVLL4R

Part No SPC5602BAVLL4R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP / e200z0h series Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Package Tape & Reel (TR)
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 79
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 24K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 28x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number SPC5602
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935311855528
Standard Package 1,000
Win Source Part Number 993958-SPC5602BAVLL4R
Ultra Librarian 3D Model Ultra Librarian SPC5602BAVLL4R CAD Model

Description

The NXP SPC5602BAVLL4R is a cutting-edge microcontroller designed to meet the rigorous demands of automotive and industrial applications. Built on Power Architecture technology, it is part of the SPC56 32-bit MCU family known for its high performance, reliability, and efficiency.

Key Features

  • Core: The SPC5602BAVLL4R features a 32-bit Power Architecture core that operates at a frequency of up to 64 MHz, providing robust computational power and real-time responsiveness.
  • Memory: Equipped with 512 KB of flash memory and 64 KB of RAM, this microcontroller offers ample space for complex applications and software stacks.
  • Communication Interfaces: It supports multiple communication interfaces, including CAN, LIN, and SPI, enabling seamless connectivity with other components in automotive and industrial systems.
  • Timers and Counters: A variety of timers, including a Real-Time Clock (RTC), Periodic Interrupt Timers (PIT), and Modular Event Timer (eMIOS), provide precise timing and event management capabilities.
  • Analog-to-Digital Converter: The integrated 12-bit ADC allows for accurate conversion of analog signals to digital, which is essential for sensor data processing.
  • Temperature Range: It operates within an extended temperature range from -40°C to +125°C, ensuring reliable performance in harsh environmental conditions.
  • Package: The device is offered in a LQFP-64 package, which is ideal for space-constrained applications.

Applications

The SPC5602BAVLL4R is particularly suited for automotive applications such as body control modules, gateway modules, and instrument cluster controllers. It is also well-suited for industrial control systems, where its robust feature set can be leveraged to perform complex control and monitoring tasks.

Quality and Reliability

NXP is committed to delivering high-quality products. The SPC5602BAVLL4R is designed with strict quality control processes, ensuring that it meets the automotive industry's AEC-Q100 standard for reliability. This commitment to quality makes the SPC5602BAVLL4R a trusted choice for designers and engineers looking for a microcontroller that can withstand the test of time and operate consistently in demanding environments.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5398 $58.1592
10+ $11.9302 $119.3020
15+ $11.5574 $173.3610
21+ $11.1846 $234.8766
27+ $10.8117 $291.9159
36+ $9.6932 $348.9552
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,210 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess