EN
  • EN
  • DE

SPC5601PEF0MLH6

Part No SPC5601PEF0MLH6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 192KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z0h series Microcontroller IC 32-Bit 64MHz 192KB (192K x 8) FLASH 64-LQFP (10x10)
Manufacturer NXP
Series MPC56xx Qorivva
Package Tray
Core Processor e200z0h
Core Size 32-Bit
Speed 64MHz
Connectivity CANbus, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 45
Program Memory Size 192KB (192K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 16
Supply Voltage 3V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name SPC5601
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-14344, 935314662557, SPC5601PEF0MLH6-ND
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896986-SPC5601PEF0MLH6
Ultra Librarian 3D Model Ultra Librarian SPC5601PEF0MLH6 CAD Model

Description

The SPC5601PEF0MLH6 is a cutting-edge microcontroller unit (MCU) designed and manufactured by NXP Semiconductors, a leader in automotive and secure connectivity solutions. This particular MCU is part of the SPC56 series, which is tailored for automotive applications requiring high levels of performance and reliability.

Key Features

  • Core: The SPC5601PEF0MLH6 is built around a 32-bit Power Architecture core that operates at a frequency of up to 64 MHz, providing robust computational power for complex automotive applications.
  • Memory: It comes equipped with 512 KB of flash memory for program storage, and 64 KB of RAM for efficient data processing, ensuring ample space for sophisticated applications.
  • Communication Interfaces: This MCU offers a variety of communication interfaces, including multiple CAN (Controller Area Network) modules, LIN (Local Interconnect Network), and SPI (Serial Peripheral Interface) channels, facilitating versatile connectivity options for in-vehicle networks.
  • Timers and Counters: Advanced timers, including PWM (Pulse Width Modulation) units, provide precise timing and control for various automotive control systems.
  • Analog to Digital Converters (ADCs): Integrated ADCs enable the MCU to process analog signals from sensors, which is crucial for real-time monitoring and control tasks in automotive environments.
  • Temperature Range: The SPC5601PEF0MLH6 operates within an extended temperature range, making it suitable for the harsh conditions often encountered in automotive applications.
  • Package: The device is available in an LQFP64 package, which is designed for space-constrained applications, while still offering sufficient I/O ports for comprehensive peripheral connectivity.

Applications

The SPC5601PEF0MLH6 MCU is ideal for a wide range of automotive applications, including engine management systems, transmission control units, body control modules, and advanced driver-assistance systems (ADAS). Its robust feature set ensures that automotive manufacturers can rely on this MCU for the critical functions that modern vehicles require.

Quality and Reliability

NXP is committed to delivering high-quality and reliable products. The SPC5601PEF0MLH6 is designed to meet the stringent requirements of the automotive industry, ensuring long-term performance and stability under demanding conditions.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5804 $57.9020
13+ $9.5020 $123.5260
19+ $9.2050 $174.8950
26+ $8.9081 $231.6106
34+ $8.6111 $292.7774
45+ $7.7203 $347.4135
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess