EN
  • EN
  • DE

SPC5567MVR132

Part No SPC5567MVR132
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 416PBGA / e200z6 series Microcontroller IC 32-Bit Single-Core 132MHz 2MB (2M x 8) FLASH 416-PBGA (27x27)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC55xx Qorivva
Package Tray
Core Processor e200z6
Core Size 32-Bit Single-Core
Speed 132MHz
Connectivity CANbus, EBI/EMI, Ethernet, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 238
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 80K x 8
Supply Voltage - Operating 1.35V ~ 1.65V
Data Converters A/D 40x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 416-BBGA
Supplier Device Package 416-PBGA (27x27)
Base Product Number SPC5567
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935309955557
Standard Package 200
Win Source Part Number 981295-SPC5567MVR132
Ultra Librarian 3D Model Ultra Librarian SPC5567MVR132 CAD Model

Description

The SPC5567MVR132 is a cutting-edge microcontroller produced by NXP Semiconductors, which is renowned for its high performance and versatility. This product is part of the Power Architecture family and is specifically designed to meet the demanding requirements of automotive applications. With its advanced features and robust design, the SPC5567MVR132 is an ideal solution for a wide range of automotive control units, including engine management systems, transmission control, and body electronics.

Key Features:

  • Core: The SPC5567MVR132 is built around a 32-bit Power Architecture e200z7 core, which operates at a frequency of up to 132 MHz, delivering the computational power needed for complex automotive applications.
  • Memory: It comes equipped with a generous memory configuration, featuring 2 MB of flash memory for program storage and 192 KB of RAM for data processing, ensuring smooth and efficient operation.
  • Advanced Timers: A suite of advanced timers, including Motor Control and General Purpose Timers, enables precise control for a variety of automotive functions.
  • Communication Interfaces: The microcontroller offers multiple communication interfaces such as CAN, LIN, and FlexRay, facilitating seamless integration with other components in the vehicle's network.
  • Analog-to-Digital Converters (ADCs): Multiple high-resolution ADCs provide accurate sensor data conversion, critical for real-time decision-making in automotive systems.
  • Enhanced Safety Features: Safety features, including Error Correction Code (ECC) on both flash and RAM, Watchdog timers, and a Fault Collection and Control Unit (FCCU), ensure high reliability and compliance with automotive safety standards.

Applications:

The SPC5567MVR132 microcontroller is designed to support a broad range of applications within the automotive sector. Its robust feature set makes it suitable for:

  • Engine Control Units (ECUs)
  • Transmission Control Modules (TCMs)
  • Anti-lock Braking Systems (ABS)
  • Electric Power Steering (EPS)
  • Body Control Modules (BCMs)

NXP's SPC5567MVR132 is a powerful and reliable microcontroller that provides the backbone for advanced automotive systems, ensuring optimal performance and safety on the road.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess