EN
  • EN
  • DE

MPC5517GAVMG80

Part No MPC5517GAVMG80
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32B 1.5MB FLASH 208MAPBGA / e200z1 series Microcontroller IC 32-Bit Single-Core 80MHz 1.5MB (1.5M x 8) FLASH 208-BGA (17x17)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC55xx Qorivva
Package Tray
Core Processor e200z1
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, EBI/EMI, I2C, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 144
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
RAM Size 80K x 8
Supply Voltage - Operating 1.35V ~ 1.65V
Data Converters A/D 40x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 208-BGA
Supplier Device Package 208-BGA (17x17)
Base Product Number MPC5517
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935322912557
Standard Package 450
Win Source Part Number 1026333-MPC5517GAVMG80
Ultra Librarian 3D Model Ultra Librarian MPC5517GAVMG80 CAD Model

Description

NXP MPC5517GAVMG80 Microcontroller

The NXP MPC5517GAVMG80 is a highly sophisticated microcontroller that is designed to meet the rigorous demands of automotive and industrial applications. This microcontroller is part of the MPC5500 family, which is renowned for its exceptional performance, advanced features, and robust reliability. The MPC5517GAVMG80 is engineered to deliver high-speed processing capabilities and a rich set of peripherals, making it an ideal choice for a wide range of embedded systems.

Key Features:

  • Core: The MPC5517GAVMG80 is built around a 32-bit Power Architecture® core, which operates at a speed of up to 80 MHz, providing the computational power needed for complex real-time processing.
  • Memory: It comes equipped with 768 KB of embedded flash memory and 64 KB of RAM, ensuring ample storage for application code and data.
  • Advanced Timers: Multiple timing units including Motor Control General Purpose Timer (MCGPT), Enhanced Modular I/O System (eMIOS), and Periodic Interrupt Timer (PIT) provide precision control for a variety of time-sensitive tasks.
  • Connectivity: The microcontroller features a rich set of communication interfaces, including CAN, LIN, and SPI modules, facilitating easy integration into a vehicle's communication network or industrial control systems.
  • Analog-to-Digital Converters (ADC): Integrated high-resolution ADCs allow for accurate conversion of analog signals to digital data, essential for sensor interfacing and data acquisition.
  • Enhanced Safety Features: Safety-critical applications benefit from the MPC5517GAVMG80's built-in safety features, such as Error Correction Code (ECC) on both flash and RAM, and a Frequency-Modulated Phase-Locked Loop (FMPLL) to ensure clock stability.
  • Low Power Consumption: Designed with power efficiency in mind, the microcontroller supports multiple power-saving modes, which helps reduce energy consumption in battery-powered devices.

Applications:

The NXP MPC5517GAVMG80 is versatile and can be used in various applications, particularly in the automotive industry for engine management, transmission control, chassis control, and advanced driver assistance systems (ADAS). It is also well-suited for industrial applications that require reliable performance in harsh environments, such as robotics, motor control, and process automation.

Package and Quality:

This microcontroller is offered in a 144-pin MAPBGA package, ensuring a compact footprint for space-constrained applications. With its adherence to stringent quality standards, the MPC5517GAVMG80 is designed to perform reliably in extreme conditions, making it a trusted choice for mission-critical systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess