EN
  • EN
  • DE

FS32K142HAT0VLHT

Part No FS32K142HAT0VLHT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP / ARM® Cortex®-M4F series Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S32K
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 58
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 32K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 16x12b SAR; D/A1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number FS32K142
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 935364715557
Standard Package 800
Win Source Part Number 1032957-FS32K142HAT0VLHT
Ultra Librarian 3D Model Ultra Librarian FS32K142HAT0VLHT CAD Model

Description

Product Overview: NXP FS32K142HAT0VLHT Microcontroller

The NXP FS32K142HAT0VLHT is a robust and versatile microcontroller designed to meet the demanding requirements of automotive and industrial applications. This 32-bit MCU is part of the S32K product line, specifically engineered for general purpose automotive and high-reliability industrial use. The FS32K142HAT0VLHT is equipped with an ARM Cortex-M4F core that operates at a frequency of up to 112 MHz, providing a balanced combination of computing performance and power efficiency.

Key Features:

  • Advanced ARM Cortex-M4F Core: The core includes a Floating Point Unit (FPU) which enhances the MCU's capability to handle complex arithmetic operations and control algorithms.
  • Memory Configuration: It comes with 512 KB of flash memory and 64 KB of RAM, offering ample space for application code and data storage.
  • Rich Set of Peripherals: A wide range of communication interfaces such as CAN, LIN, SPI, I2C, and UART are available, along with a 12-bit Analog-to-Digital Converter (ADC) to interface with analog sensors.
  • Enhanced Safety Features: The device includes safety features to support development of systems that adhere to the ISO 26262 standard, making it suitable for safety-critical automotive applications.
  • Low Power Consumption: The MCU provides various power-saving modes to ensure optimal power management in battery-powered or energy-sensitive applications.
  • Temperature Range: It operates over an extended temperature range from -40°C to +125°C, ensuring reliability in harsh environments.
  • Package: The microcontroller comes in a 64-pin LQFP package, which is ideal for space-constrained applications.

Applications:

The FS32K142HAT0VLHT is an excellent choice for a broad array of automotive applications, including body electronics, sensor fusion, motor control systems, and advanced lighting systems. In the industrial sector, it can be utilized for process control, automation, and other applications requiring a high level of reliability and performance.

Conclusion:

The NXP FS32K142HAT0VLHT microcontroller offers a powerful ARM Cortex-M4F core, extensive memory, and a comprehensive suite of peripherals and safety features. Its robust design and wide operating temperature range make it a reliable choice for both automotive and industrial applications. Whether you're designing an advanced vehicle system or a critical industrial control unit, the FS32K142HAT0VLHT provides the performance, safety, and flexibility needed to excel in challenging environments.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess