EN
  • EN
  • DE

SPC5566MVR144

Part No SPC5566MVR144
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC55xx Qorivva
Core Processor e200z6
Core Size 32-Bit Single-Core
Speed 144MHz
Connectivity CANbus, EBI/EMI, Ethernet, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 256
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 1.35V ~ 1.65V
Data Converters A/D 40x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 416-BBGA
Supplier Device Package 416-PBGA (27x27)
Base Product Number SPC5566
Other Names 935319453557
Standard Package 200
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264074-SPC5566MVR144
Ultra Librarian 3D Model Ultra Librarian SPC5566MVR144 CAD Model

Description

The SPC5566MVR144 is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed to cater to the demanding requirements of automotive and industrial applications. This powerful MCU is part of the MPC55xx/SPC56xx family of microcontrollers, which are well-known for their exceptional performance, reliability, and versatility.

Key Features

  • Core: The SPC5566MVR144 is built around a 32-bit Power Architecture® core, which operates at speeds up to 180 MHz, providing high computational performance and efficient handling of complex control tasks.
  • Memory: It comes with a generous memory provision, including up to 3MB of flash memory for program storage and 256KB of RAM for data processing, ensuring smooth operation even in data-intensive scenarios.
  • Advanced Timer: The inclusion of an enhanced Modular I/O System (eMIOS) allows for sophisticated timing and control operations, making it ideal for a wide range of timing-critical applications in automotive control systems.
  • Communication Interfaces: A rich set of communication interfaces is available, including multiple CAN (Controller Area Network) modules, LINFlexD modules for LIN communication, and DSPI modules for Serial Peripheral Interface (SPI) communication, ensuring versatile connectivity options.
  • Robust Security: Security features such as a Memory Protection Unit (MPU) and a Cryptographic Services Engine (CSE) provide the necessary mechanisms to ensure data security and to support secure boot and secure communication.
  • Package: The microcontroller is available in a 144-pin LQFP (Low-Profile Quad Flat Package), which is suitable for space-constrained applications while allowing for adequate I/O and peripheral interfacing.

Applications

The SPC5566MVR144 MCU is tailored for a variety of applications, especially within the automotive sector, including engine management systems, transmission control, body control modules, and advanced driver-assistance systems (ADAS). Its robust design also makes it a reliable choice for industrial automation, motor control, and various embedded system applications requiring high-speed processing and real-time performance.

With its combination of performance, memory capacity, advanced features, and security, the SPC5566MVR144 from NXP is a top-tier solution for developers looking to create sophisticated and secure systems in the automotive and industrial markets.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess