EN
  • EN
  • DE

SPC5605BK0CLL4

Part No SPC5605BK0CLL4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 768KB FLASH 100LQFP / e200z0h series Microcontroller IC 32-Bit Single-Core 64MHz 768KB (768K x 8) FLASH 100-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 77
Program Memory Size 768KB (768K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 64K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 7x10b, 5x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number SPC5605
Other Names 935323715557
Standard Package 90
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264003-SPC5605BK0CLL4
Ultra Librarian 3D Model Ultra Librarian SPC5605BK0CLL4 CAD Model

Description

The SPC5605BK0CLL4 is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed for automotive and industrial applications that demand high levels of performance and reliability. This powerful MCU is part of the SPC56 32-bit MCU family, offering a perfect blend of computational efficiency, enhanced memory features, and versatile peripheral sets tailored to meet the stringent requirements of the automotive industry.

Key Features

  • Core: Built around a 32-bit Power Architecture® with a frequency of up to 64 MHz, the SPC5605BK0CLL4 ensures robust computational capabilities and efficient handling of complex tasks.
  • Memory: Equipped with 512 KB of flash memory and 64 KB of RAM, it provides ample space for application code and data storage, facilitating sophisticated software routines and real-time data processing.
  • Timers: The MCU includes a rich set of timers, including a Periodic Interrupt Timer, Modular I/O System, and a Real-Time Counter, which are essential for time-critical tasks and pulse-width modulation applications.
  • Communication Interfaces: With multiple communication interfaces such as CAN, LINFlex, DSPI, and I2C, this MCU ensures seamless connectivity with other components and systems, making it ideal for networked and distributed control systems.
  • Analog to Digital Converters (ADC): The integrated 12-bit ADCs provide precise analog input conversion, enabling accurate sensor data acquisition and monitoring.
  • Package: The SPC5605BK0CLL4 is available in a LQFP-144 package, ensuring a compact footprint while offering sufficient I/O ports for complex applications.
  • Temperature Range: It operates within an extended temperature range, making it suitable for harsh operating environments.

Applications

The SPC5605BK0CLL4 is designed to cater to a wide range of applications within the automotive sector, including engine management, transmission control, body control modules, and advanced driver-assistance systems (ADAS). Its robust feature set also makes it a great choice for industrial automation, robotics, and other high-performance control systems.

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the SPC5605BK0CLL4 is no exception. It is designed to meet the rigorous standards of the automotive industry, ensuring long-term performance and stability in critical applications.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6827 $66.7308
9+ $13.6885 $123.1965
14+ $13.2607 $185.6498
19+ $12.8329 $243.8251
24+ $12.4052 $297.7248
32+ $11.1219 $355.9008
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess