EN
  • EN
  • DE
  • IT

SPC5516SAMLU66

Part No SPC5516SAMLU66
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC55xx Qorivva
Product Status Obsolete
Core Processor e200z1
Core Size 32-Bit Single-Core
Speed 66MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 137
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage - Operating 4.5V ~ 5.25V
Data Converters A/D 40x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP
Supplier Device Package 176-LQFP (24x24)
Base Product Number SPC551
Standard Package 40
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264070-SPC5516SAMLU66
Ultra Librarian 3D Model Ultra Librarian SPC5516SAMLU66 CAD Model

Description

Product Overview: NXP SPC5516SAMLU66 Microcontroller

The NXP SPC5516SAMLU66 is a cutting-edge microcontroller designed to cater to the demanding needs of automotive and industrial applications. It is part of the SPC5 family of 32-bit Power Architecture microcontrollers that offer a robust platform for embedded systems requiring high levels of performance, reliability, and efficiency.

At the heart of the SPC5516SAMLU66 lies a powerful 32-bit Power Architecture e200z0h CPU core that operates at speeds of up to 66 MHz, providing the computational power necessary for complex algorithms and control processes. The microcontroller is equipped with 768 KB of flash memory and 80 KB of RAM, ensuring ample storage for application code and data.

One of the standout features of the SPC5516SAMLU66 is its rich set of peripherals and interfaces. It includes multiple CAN interfaces, providing robust communication channels for in-vehicle networking. Additionally, the microcontroller offers a range of other communication options such as LIN, UART, SPI, and I2C interfaces, allowing for versatile connectivity with various devices and sensors.

The device is designed with functional safety in mind, incorporating features that enable it to meet the stringent requirements of the ISO 26262 standard for automotive safety. This makes the SPC5516SAMLU66 an ideal choice for safety-critical systems such as advanced driver assistance systems (ADAS), powertrain control, and chassis management.

The SPC5516SAMLU66 also boasts a comprehensive set of analog and digital peripherals, including a 12-bit analog-to-digital converter (ADC) that supports precise measurement of analog signals. The inclusion of a flexible timer module and a real-time clock enhances its capability to manage time-critical tasks efficiently.

NXP provides extensive support for the SPC5516SAMLU66 microcontroller through a suite of development tools, software libraries, and documentation, making the development process smoother and faster. With its robust feature set and support infrastructure, the SPC5516SAMLU66 is a highly reliable and versatile microcontroller that can meet the needs of a wide range of embedded systems applications.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess