NXP LPC1114JBD48/333QL Microcontroller
The NXP LPC1114JBD48/333QL microcontroller is a high-performance, low-cost, 32-bit ARM Cortex-M0 based microcontroller designed for a broad range of applications. This device is particularly suited for embedded applications requiring a high level of integration and low power consumption. With its compact 48-pin package, it is ideal for space-constrained applications.
Key Features:
- Core: ARM Cortex-M0 processor, running at frequencies of up to 50 MHz.
- Memory: Comes with 32 KB of on-chip flash memory and 8 KB of SRAM, providing ample storage for code and data.
- Digital Peripherals: Includes a versatile set of peripherals such as GPIO, I2C, SPI, UART, and 1x 32-bit timer/counter, along with four 16-bit timers and a 24-bit system timer.
- Analog Peripherals: Features an 8-channel, 10-bit ADC with a sample rate of up to 200 ksps, allowing for precise analog signal measurement.
- Power Efficiency: Supports multiple power-down modes, which significantly reduce power consumption for battery-powered applications.
- Package: Available in a 48-pin LQFP package, providing a compact footprint for space-sensitive designs.
- Clock System: Offers an internal oscillator for the main clock, with a frequency range of 1 MHz to 25 MHz and a 12 MHz internal RC oscillator for the system clock.
- Debugging and Support: Includes in-system programming (ISP) and in-application programming (IAP) support, along with integrated serial wire debug (SWD) and a trace macrocell for advanced debugging capabilities.
Applications:
The LPC1114JBD48/333QL is designed to address a wide range of applications, including but not limited to industrial control, consumer electronics, alarm systems, e-metering, and hand-held equipment. Its rich set of features and low power consumption make it an excellent choice for designers looking for a cost-effective yet powerful microcontroller solution.
Conclusion:
In summary, the NXP LPC1114JBD48/333QL is a versatile, efficient, and feature-rich microcontroller that offers a perfect balance between performance and cost. Its integration of the ARM Cortex-M0 core and a comprehensive set of peripherals makes it an ideal choice for a multitude of embedded system applications.