EN
  • EN
  • DE

SN54ALS175J

Part No SN54ALS175J
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description QUADRUPLE D-TYPE FLIP-FLOPS WITH / Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-CDIP (0.300", 7.62mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series 54ALS
Package Tube
Product Status Active
Function Master Reset
Type D-Type
Output Type Complementary
Number of Elements 1
Number of Bits per Element 4
Clock Frequency 40 MHz
Max Propagation Delay @ V, Max CL 24ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 400µA, 4mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 14 mA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Supplier Device Package 16-CDIP
Package / Case 16-CDIP (0.300", 7.62mm)
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 669663-SN54ALS175J
Ultra Librarian 3D Model Ultra Librarian SN54ALS175J CAD Model

Description

The SN54ALS175J is a high-performance, quadruple D-type flip-flop integrated circuit designed and manufactured by Texas Instruments. This device features four individual D-type flip-flops with direct clear inputs, making it a versatile choice for a wide range of applications in the fields of digital logic systems, computing, and data processing.

Key Features

  • Logic Family: ALS - Advanced Low-Power Schottky series, which ensures low power consumption without compromising speed.
  • Package: The SN54ALS175J comes in a robust ceramic dual in-line package (J package), providing excellent thermal stability and reliability.
  • Number of Circuits: This device includes four independent D-type flip-flops, each with its own data input (D), clear input (CLR), and output (Q).
  • Output Type: Each flip-flop has a complementary output that provides both the Q and inverted Q (Q̅) outputs for flexible implementation in various logic circuits.
  • Edge-Triggered: The flip-flops are positive-edge triggered, capturing data on the rising edge of the clock pulse, which is vital for synchronous operations.
  • Asynchronous Clear: The clear function is asynchronous, allowing for the immediate resetting of all flip-flops when the clear input is activated.
  • Operating Temperature: Designed to operate over a wide range of ambient temperatures, the SN54ALS175J is suitable for military and other high-reliability applications.

Applications

The SN54ALS175J is ideal for use in various digital applications such as:

  • Shift registers
  • Storage registers
  • Counters and dividers
  • Control circuits
  • State machines

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN54ALS175J is no exception. It is built to meet or exceed industry standards for performance and longevity, ensuring stable operation in the most demanding environments.

Technical Support and Resources

Designers and engineers can access extensive technical documentation, including datasheets, application notes, and design resources, on the Texas Instruments website to facilitate the integration of the SN54ALS175J into their projects.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess