EN
  • EN
  • DE

SP110034DWE

Part No SP110034DWE
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095434-SP110034DWE
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SP110034DWE CAD Model

Description

The SP110034DWE is a cutting-edge semiconductor product from NXP Semiconductors, a renowned leader in the industry. This high-performance component is designed to meet the rigorous demands of modern electronic systems, providing a reliable and efficient solution for a wide range of applications.

At the core of the SP110034DWE lies an advanced microcontroller architecture that is tailored for speed, power efficiency, and versatility. This makes it an ideal choice for embedded systems, automotive electronics, smart home devices, and industrial automation. With its robust design, the SP110034DWE ensures stable operation even in the most challenging environments.

Key Features:

  • High-Performance Processing: The SP110034DWE boasts a powerful processing core that can handle complex computations and data-intensive tasks with ease.
  • Energy Efficiency: Despite its high performance, the device is engineered to consume minimal power, making it suitable for battery-operated and energy-sensitive applications.
  • Connectivity: The product offers a range of connectivity options, including advanced communication interfaces, to ensure seamless integration into various systems.
  • Durability: Built to last, the SP110034DWE can withstand extreme temperatures and harsh operating conditions, ensuring longevity and reliability.
  • Security Features: Security is a top priority for NXP, and the SP110034DWE includes robust security measures to protect against unauthorized access and ensure data integrity.

Applications:

  • Automotive systems
  • Industrial control units
  • Smart home automation
  • Internet of Things (IoT) devices
  • Consumer electronics

In summary, the SP110034DWE from NXP is a versatile and powerful component that offers a perfect blend of performance, efficiency, and security. Whether you're designing the next generation of automotive electronics or creating a smart home ecosystem, this product is engineered to exceed expectations and drive innovation.

You May Also Be Interested in

WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess