EN
  • EN
  • DE

SL3S1001FTT,118

Part No SL3S1001FTT,118
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 860-960MHZ 8TSSOP / RFID Transponder IC 860MHz ~ 960MHz ISO 18000-6 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr NXP
Series U-Code
Package Tape & Reel
Product Status Obsolete
Type RFID Transponder
Frequency 860MHz ~ 960MHz
Standards ISO 18000-6
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-TSSOP
Base Product Number SL3S100
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 513555-SL3S1001FTT,118
Ultra Librarian 3D Model Ultra Librarian SL3S1001FTT,118 CAD Model

Description

Product Overview: SL3S1001FTT,118 by NXP Semiconductors

The SL3S1001FTT,118 is a cutting-edge UHF RFID transponder IC from NXP Semiconductors, designed to deliver high performance for a wide range of RFID tagging applications. This product is part of the UCODE series, which is renowned for its reliability and robustness in providing quick and accurate identification and tracking capabilities.

Key Features

  • Frequency Range: The SL3S1001FTT,118 operates in the UHF range, which is typically 860 MHz to 960 MHz, providing a global frequency coverage for versatile applications.
  • Memory: It is equipped with 128 bits of EPC memory and 96 bits of user memory, along with a 32-bit kill password and a 32-bit access password, ensuring adequate storage for unique identification and additional data requirements.
  • Read/Write Sensitivity: This IC boasts excellent read and write sensitivity, enabling long read ranges and high-speed operation, which is crucial for efficient inventory and asset management.
  • Anti-Collision: The SL3S1001FTT,118 features an advanced anti-collision mechanism, allowing multiple tags to be read simultaneously without interference, significantly speeding up the data acquisition process.
  • Data Integrity: With its robust design, the chip ensures high data integrity and security, making it suitable for applications where data accuracy is paramount.

Applications

  • Supply Chain Management
  • Asset Tracking
  • Logistics and Freight Management
  • Retail Inventory Management
  • Product Authentication
  • Airline Baggage Handling

NXP's SL3S1001FTT,118 is an ideal solution for businesses looking to enhance their operational efficiency through RFID technology. Its small form factor, combined with high sensitivity and memory capacity, makes it suitable for embedding into various products and labels. Manufactured by NXP, a trusted leader in RFID technology, you can be assured of its quality and performance in your RFID systems.

Whether it's for tracking goods through a complex supply chain, managing retail inventory, or ensuring the authenticity of products, the SL3S1001FTT,118 by NXP Semiconductors stands out as a top-tier choice for businesses and organizations aiming to leverage the power of RFID technology.

You May Also Be Interested in

NXP / Nexperia
NFC TYPE2 TAG IC 144/888 BYTES
Lowest to $1.4478
STMicroelectronics
IC RFID TRANSP 13.56MHZ UFDFPN5
Lowest to $0.3035
Texas Instruments
IC RFID/NFC AFE 13.56MHZ 32QFN
Lowest to $3.2951
NXP / Nexperia
IC RFID READER 13.56MHZ 32SO
Lowest to $23.3772
Microchip Technology
IC RFID BASEREADER 125KHZ 16SOIC
Lowest to $2.9649
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.4384
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $2.6718
Texas Instruments
IC RFID AFE 13.56MHZ 32QFN
Lowest to $10.6941
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $6.4512

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess