EN
  • EN
  • DE

SL2S1512FTBX

Part No SL2S1512FTBX
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ 3XSON / RFID Transponder IC 13.56MHz ISO 18000-6, EPC 1.5V ~ 1.7V 3-XDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr NXP USA Inc.
Package Tape & Reel
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 18000-6, EPC
Voltage - Supply 1.5V ~ 1.7V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 3-XDFN
Supplier Device Package 3-XSON (1x1.45)
Base Product Number SL2S1512
Other Names 935300302115,568-14477-6,568-14477-2,568-14477-1,SL2S1512FTBX
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235571-SL2S1512FTBX
Ultra Librarian 3D Model Ultra Librarian SL2S1512FTBX CAD Model

Description

The NXP SL2S1512FTBX is a high-performance, versatile RFID transponder IC that is part of NXP's UCODE series. Designed for a wide range of applications, this product is an ideal solution for supply chain management, inventory control, asset tracking, and access control systems. The SL2S1512FTBX offers fast and reliable communication, ensuring quick and efficient data transfer in various environments.

This RFID IC operates in the UHF frequency range, which allows for long-range communication, typically up to several meters in ideal conditions. It supports the global UHF frequency band from 860 to 960 MHz, making it suitable for deployment in different regions around the world. The flexibility of the global frequency support is critical for businesses that operate internationally and need a consistent technology solution across borders.

The NXP SL2S1512FTBX boasts a user memory of 512 bits, providing ample space to store valuable data. It also features a unique TID (Tag ID) and an EPC (Electronic Product Code) of up to 128 bits, enabling unique identification of each tag. This capability is essential for applications that require the tracking of individual items with precision and accuracy.

With its advanced anti-collision mechanism, multiple tags within the reader's field can be identified and processed efficiently. This feature significantly reduces the time required for inventory counts and ensures accurate tracking of tagged items, even in densely populated tag environments.

The IC is designed with robustness in mind, offering excellent performance even in harsh conditions. It is equipped with features such as password protection and a read range reduction command, which enhances the security of the tagged items by preventing unauthorized access and ensuring privacy.

Overall, the NXP SL2S1512FTBX is a powerful and secure RFID solution that provides businesses with the ability to streamline their operations and achieve higher levels of efficiency and accuracy in their tracking systems. Its global operability, large memory capacity, and advanced features make it a top choice for enterprises looking to leverage RFID technology for competitive advantage.

You May Also Be Interested in

Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
Texas Instruments
IC RFID RDR/WRTR 13.56MHZ 32QFN / NFC/RFID Read/Write 13.56MHz 32-Pin VQFN EP T/R
Lowest to $2.9470
STMicroelectronics
IC RFID READER 860-960MHZ 48QFN
Lowest to $67.4437
Atmel
IC BASEREADER RFID 125KHZ 16SOIC / NFC/RFID Read/Write 0.121MHz to 0.129MHz 16-Pin SOIC Tube
Lowest to $19.0909
Microchip Technology
IC KEYLESS ENTRY AFE 3CH 14TSSOP
Lowest to $6.0510
Atmel
RFID INTERFACE IC; 125KHZ
Need more? Email Us
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE READER 32SO
Lowest to $17.2058
NXP / Nexperia
IC UCODE G2XM FTB1 3XSON
Lowest to $0.5454
Atmel
IC BASEREADER RFID 125KHZ 16SOIC
Lowest to $68.1818

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4366 $50.2090
280+ $0.3583 $100.3240
435+ $0.3471 $150.9885
600+ $0.3359 $201.5400
770+ $0.3247 $250.0190
1,035+ $0.2911 $301.2885
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,856 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess