EN
  • EN
  • DE

SL1MOA2S30/D,118

Part No SL1MOA2S30/D,118
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ MOA2 / RFID Transponder IC 13.56MHz MOA8, Smart Card Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr NXP USA Inc.
Series I-Code
Package Tape & Reel
Product Status Obsolete
Type RFID Transponder
Frequency 13.56MHz
Temperature Range - Operating -25°C ~ 70°C
Mounting SMD (SMT)
Package / Case MOA8, Smart Card Module
Supplier Device Package PLLMC
Base Product Number SL1MOA
Other Names SL1MOA2S30M-T,935261913118,568-2225-1,568-2225-2,SL1MOA2S30D118,568-2225-6
Standard Package 16,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235560-SL1MOA2S30/D,118
Ultra Librarian 3D Model Ultra Librarian SL1MOA2S30/D,118 CAD Model

Description

The SL1MOA2S30/D,118 is a state-of-the-art semiconductor chip designed and manufactured by NXP Semiconductors, a leader in the industry known for its innovative and high-quality products. This particular product is part of NXP's extensive portfolio of integrated circuits and is tailored to meet the high demands of modern electronic applications.

Key Features

  • High-Performance: The SL1MOA2S30/D,118 is built to deliver top-notch performance, ensuring reliability and efficiency in its operations.
  • Energy-Efficient: With energy conservation in mind, this product is designed to minimize power consumption, making it suitable for eco-friendly applications and contributing to longer battery life in portable devices.
  • Durable: Durability is a cornerstone of NXP products, and this chip is no exception. It is built to withstand the rigors of everyday use and is rated for operation in a wide range of environmental conditions.
  • Compact Design: The small form factor of the SL1MOA2S30/D,118 makes it an ideal choice for space-constrained applications, without compromising on functionality or power.

Applications

The versatility of the SL1MOA2S30/D,118 allows it to be used across various applications, including but not limited to:

  • Mobile devices
  • Wireless communication systems
  • Embedded systems
  • Automotive technologies
  • Internet of Things (IoT) devices

Technical Specifications

The SL1MOA2S30/D,118 is equipped with a robust set of technical specifications that ensure it meets the requirements of even the most demanding tasks. Some of these specifications include:

  • Advanced processing capabilities
  • High-speed data transfer rates
  • Low power operation modes
  • Compatibility with various communication protocols
  • Robust security features

Quality and Support

NXP Semiconductors is committed to delivering high-quality products and the SL1MOA2S30/D,118 is backed by comprehensive technical support and documentation. Customers can rely on NXP's global support network for any assistance required during the integration and deployment of this product.

Whether you are designing a new device or looking to upgrade an existing system, the SL1MOA2S30/D,118 from NXP Semiconductors is an excellent choice that combines performance, efficiency, and reliability.

You May Also Be Interested in

ams
Lowest to $3.3622
NXP / Nexperia
HITAG reader chip
Lowest to $3.5188
FUDAN MICRO
ISO 14443A,ISO 14443B I2C,SPI,UART QFN-32-EP(5x5) RFID, RF Access, Monitoring ICs RoHS
Lowest to $0.3202
NXP / Nexperia
Need more? Email Us
Shenzhen Qianhai WiseSun Intelligence Technology Co., Ltd.
CCITT,ISO 14443A,ISO 14443B I2C,SPI,UART QFN-32-EP(5x5) RFID, RF Access, Monitoring ICs RoHS
Lowest to $0.4399
NXP / Nexperia
Need more? Email Us
Atmel
Interface IC for 125 kHz Wake-up Function
Need more? Email Us
NXP / Nexperia
Multiple Protocol Contactless Reader IC
Lowest to $47.1642
STMicroelectronics
NFC/RFID Tag and Transponder IC 13553kHz to 13567kHz 64Kbit 8-Pin SO N T/R / NFC/RFID 64KBIT EEPROM 13.56MHZ
Lowest to $7.1692

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess