Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Ethernet Switch IEEE 802.3 SPI Interface 159-LFBGA (12x12)
Manufacturer NXP
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 159-LFBGA
Case / Package 159-LFBGA (12x12)
Family Name SJA1105
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991E
HTSUS 8542.39.0001
Other Part Number SJA1105RELY-ND, 568-13850-1, 568-13850-2, 935309155518, 568-13850-6
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933879-SJA1105RELY
Ultra Librarian 3D Model Ultra Librarian SJA1105RELY CAD Model

Description

Product Overview: NXP SJA1105RELY Automotive Ethernet Switch

The NXP SJA1105RELY is a versatile automotive Ethernet switch designed to support the increasing demand for networking capacity in modern vehicles. This high-performance component is part of NXP's SJA1105x family, tailored to facilitate the design and implementation of advanced in-vehicle networks. With its robust feature set, the SJA1105RELY is an ideal solution for automotive applications requiring high-speed data transfer, security, and reliability.

Key Features

  • Five Ports: The switch includes five fully integrated Ethernet transceivers, each capable of 100/1000 Mbps, which provide flexible connectivity options for various in-vehicle systems.
  • Quality of Service (QoS): Advanced QoS features ensure prioritization of critical traffic, such as control messages and real-time data, maintaining optimal performance and reliability.
  • Security: Integrated security features, including MACsec (Media Access Control Security), protect against intrusion and unauthorized data access on the network.
  • Time-Sensitive Networking (TSN): TSN capabilities enable precise timing and synchronization across the network, essential for applications requiring determinism and low latency.
  • Low Power Consumption: The device is designed for energy efficiency, making it suitable for power-sensitive automotive environments.

Applications

The SJA1105RELY switch is engineered to meet the rigorous demands of the automotive industry. It is well-suited for a wide range of applications, such as Advanced Driver Assistance Systems (ADAS), infotainment, telematics, and gateways that require robust data communication. Its ability to handle large bandwidths makes it an excellent choice for backbone networks within the vehicle.

Technical Specifications

  • Supply Voltage: 3.3V
  • Operating Temperature: -40°C to +125°C
  • Package: TQFP144
  • Compliance: AEC-Q100 qualified for automotive applications

The NXP SJA1105RELY automotive Ethernet switch is a critical component for the next generation of connected vehicles, providing the speed, security, and reliability needed for seamless in-vehicle communication.

You May Also Be Interested in

Maxim Integrated
IC USB PERIPH CONTROLLER 32LQFP
Lowest to $44.6113
ECAD model for MAX3420EECJ+
Maxim Integrated
RS232, RS485 Controller 28-QSOP
Lowest to $35.8567
ECAD model for MAX3140CEI+
Silicon Labs
This change is considered a minor change which does not affect form, fit, function, quality, or reliability | IC BRIDGE USB TO UART 28QFN
Lowest to $4.1053
ECAD model for CP2102N-A01-GQFN28R
Maxim Integrated
IC UART SPI MICROCOMPATBL 14-DIP
Need more? Email Us
ECAD model for MAX3100CPD
Maxim Integrated
RS232, RS485 Controller 28-SOIC W
Need more? Email Us
ECAD model for MAX3111ECWI+G36
Intel
Ethernet CTLR Single Chip 10Mbps/100Mbps/1000Mbps 1.2V/1.8V/3.3V 196-Pin BGA / 82541 Family of Gigabit Ethernet Controllers
Lowest to $69.7129
ECAD model for LU82541PI
Maxim Integrated
IC UART SPI COMPAT 16-QSOP
Lowest to $10.4542
ECAD model for MAX3100CEE+T
Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $15.3251
ECAD model for LAN9253-V/R4X
Silicon Labs
USBXpress Family
Lowest to $4.1053
ECAD model for CP2102N-A01-GQFN28

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.0667 $51.2001
8+ $14.0035 $112.0280
12+ $13.5659 $162.7908
16+ $13.1283 $210.0528
20+ $12.6907 $253.8140
27+ $11.3778 $307.2006
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,650 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention