EN
  • EN
  • DE

LC75410WS-E

Part No LC75410WS-E
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Description IC ELECTRONIC VOLUME CTRL 64SQFP / Audio Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr ON Semiconductor
Package Tray
Product Status Obsolete
Mounting Type Surface Mount
Base Product Number LC754
Standard Package 800 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 176588-LC75410WS-E
Ultra Librarian 3D Model Ultra Librarian LC75410WS-E CAD Model

Description

ON Semiconductor LC75410WS-E: High-Performance Analog Switch IC

The LC75410WS-E is a state-of-the-art analog switch IC designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This integrated circuit is built to deliver exceptional performance and reliability for a wide range of applications, making it an ideal choice for designers looking to enhance their systems with high-quality switching capabilities.

Key Features:

  • Low On-Resistance: The LC75410WS-E boasts an impressively low on-resistance, ensuring minimal signal loss and distortion when the switch is in the ON state. This feature is critical for maintaining signal integrity in high-quality audio and video applications.
  • Wide Operating Voltage Range: This IC operates over a broad voltage range, accommodating various system requirements and offering greater design flexibility.
  • High Off Isolation: Off isolation is a crucial parameter in switch ICs, and the LC75410WS-E offers high isolation to prevent unwanted crosstalk and signal leakage between channels when the switch is in the OFF state.
  • Multiple Switch Configurations: The device supports multiple switch configurations, enabling it to be used in a variety of circuit topologies and applications.
  • CMOS Technology: The use of CMOS technology ensures low power consumption, making the LC75410WS-E an energy-efficient choice for battery-powered devices and eco-conscious applications.

Applications:

The LC75410WS-E is versatile and can be employed in numerous applications, including:

  • Audio/Video Signal Routing
  • Communication Systems
  • Data Acquisition Systems
  • Test Equipment
  • Consumer Electronics

Product Quality and Support:

ON Semiconductor is committed to delivering high-quality products. The LC75410WS-E is no exception and is backed by ON Semiconductor's rigorous testing and quality assurance processes. Additionally, comprehensive technical support is available to assist with product integration and optimization.

For designers and engineers seeking an analog switch IC that combines performance, versatility, and reliability, the LC75410WS-E from ON Semiconductor is an excellent choice. Its advanced features and proven technology make it a valuable component in any high-performance electronic system.

You May Also Be Interested in

Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Nuvoton Technology Corporation of America
Audio Volume Control 1 Channel SOT-223-3
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103
Maxim Integrated
HEADSET JACK DETECTION IC
Lowest to $1.5847
Rohm Semiconductor
IC SIGNAL PROCESSOR 24-SSOP
Need more? Email Us
ON Semiconductor
Audio Channel
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
Lowest to $10.1675

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5089 $59.6513
41+ $2.8794 $118.0554
63+ $2.7893 $175.7259
86+ $2.6992 $232.1312
111+ $2.6091 $289.6101
149+ $2.3400 $348.6600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,160 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess