EN
  • EN
  • DE

TC620HEOATR

Part No TC620HEOATR
Manufacturer Microchip Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839644-TC620HEOATR
Ultra Librarian 3D Model Ultra Librarian TC620HEOATR CAD Model

Description

Microchip Technology TC620HEOATR Temperature Sensor

The TC620HEOATR is a highly precise digital temperature sensor from the renowned manufacturer, Microchip Technology. It is designed to offer reliable temperature monitoring in a wide range of applications, including industrial control systems, consumer electronics, and telecommunications infrastructure. The TC620HEOATR is part of Microchip's extensive portfolio of thermal management solutions, providing designers with a versatile and efficient option for temperature sensing requirements.

This sensor operates over a temperature range of -40°C to +125°C, ensuring its functionality across various environments and conditions. Its digital output can be easily interfaced with microcontrollers and other digital systems, facilitating seamless integration into complex designs. The TC620HEOATR's accuracy and precision make it an ideal choice for systems where temperature regulation is critical for performance and safety.

Key Features:

  • Digital Output: The sensor provides a digital output that can be readily connected to most microcontroller units (MCUs), simplifying the design process and reducing development time.
  • Wide Temperature Range: With a broad operating temperature range, the TC620HEOATR is versatile enough to be employed in environments that experience extreme temperature fluctuations.
  • High Accuracy: The sensor's high level of accuracy ensures that temperature readings are reliable, which is essential for maintaining system stability and performance.
  • Low Power Consumption: It is designed for low power operation, making it suitable for battery-powered applications where power efficiency is paramount.
  • Small Form Factor: The compact size of the TC620HEOATR allows it to be used in space-constrained applications without compromising performance.

The TC620HEOATR temperature sensor is available in a convenient surface-mount package, allowing for easy assembly and integration into printed circuit boards (PCBs). Microchip Technology's commitment to quality ensures that this sensor meets the rigorous standards required for industrial and commercial use. Whether you're designing a sophisticated climate control system or simply need to monitor the temperature within electronic equipment, the TC620HEOATR from Microchip Technology is a reliable and efficient solution.

You May Also Be Interested in

American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3123 $57.8075
61+ $1.8977 $115.7597
95+ $1.8388 $174.6860
130+ $1.7787 $231.2310
168+ $1.7198 $288.9264
225+ $1.5419 $346.9275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,180 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess